Zurn Industries LLC Datasheets for Toilets
Toilets are a plumbing fixture that are used for disposal of human waste. A variety of toilets are manufactured, and are implemented based upon existing infrastructure and cultural attitudes.
Toilets: Learn more
| Product Name | Notes |
|---|---|
| “Nano Pint” 0.125 gpf ultra low consumption urinal system provides 87% water consumption savings over traditional 1.0 gpf urinal systems. Features And Benefits Nano Pint 0.125 gpf vitreous china top... | |
| “The Retrofit Pint” 0.125 gpf concealed ultra low consumption urinal system provides 87% water consumption savings over traditional 1.0 gpf urinal systems. To view all options, see the Specification Sheet... | |
| “The Retrofit Pint” 0.125 gpf ultra low consumption urinal system provides 87% water consumption savings over traditional 1.0 gpf urinal systems. To view all options, see the Specification Sheet -... | |
| “The Small Pint” 0.125 gpf ultra low consumption urinal system provides 87% water consumption savings over traditional 1.0 gpf urinal systems. To view all options, see the Specification Sheet -... | |
| 1.28 gpf Children’s Floor-Mounted EcoVantage® Flush Valve Toilet System To view all options, see the Specification Sheet - Z5675-BWL Features And Benefits 1.28 gpf, 1.6 gpf, or dual-flush elongated toilet... | |
| 19" Round Self-Rimming Lavatory Z5821 Single Faucet Hole Z5824 4" Faucet Centers Z5828 8" Faucet Centers To view all options, see the Specification Sheet - Z5820 Features And Benefits 19"... | |
| 19" x 17" Wall Hung Lavatory Z5831 Single Faucet Hole Z5834 4" Faucet Centers Z5838 8" Faucet Centers To view all options, see the Specification Sheet - Z5830 Series Features... | |
| 20" x 17" Countertop Lavatory To view all options, see the Specification Sheet - Z5130 Features And Benefits 20" x 17" countertop lavatory Faucet holes for single, 4", or 8"... | |
| 20" x 18" Wall Hung Lavatory Z5841 Single Faucet Hole Z5844 4" Faucet Centers Z5848 8" Faucet Centers To view all options, see the Specification Sheet - Z5840 Series Features... | |
| 22" x 18" Service Sink Z5880 No Faucet Holes Z5888 8" Center Faucet Holes To view all options, see the Specification Sheet - Z5880 Features And Benefits 22" x 18"... | |
| 24" x 20" Service Sink Z5890 No Faucet Holes Z5898 8" Center Faucet Holes To view all options, see the Specification Sheet - Z5890 Features And Benefits 24" x 20"... | |
| 28" x 22" Surgeon Sink with ZurnSHIELD™ Glaze Z5461-AM Single Hole Z5468-AM 8" Faucet Centers To view all options, see the Specification Sheet - Z5460-AM Features And Benefits 28" x... | |
| 5755-U EcoVantage Omni-Flo urinal with top spud, Z6003AV-EWS flush valve, hanger bracket, urinal flange and dome strainer. To view all options, see the Specification Sheet - Z.UR2.M Features And Benefits... | |
| Bold, yet effortless, Sundara Surf takes on the restroom design with sloping lines and a wide basin. It gives users personal space and operates with the wave of a hand. | |
| Countertop Lavatory Z5111 Single Hole Z5114 4" Faucet Centers Z5118 8" Faucet Centers To view all options, see the Specification Sheet - Z5110 Features And Benefits 20" x 17" countertop... | |
| Countertop Lavatory Z5121 Single Hole Z5124 4" Faucet Centers Z5128 8" Faucet Centers To view all options, see the Specification Sheet - Z5120 Features And Benefits 19" round countertop lavatory... | |
| Custodial Floor Sink To view all options, see the Specification Sheet - Z5850 Features And Benefits 28" x 28" cast iron custodial floor sink Corner floor service sink with 8"... | |
| Designed to maximize water savings, the Zurn EcoVantage 1.1 gpf [4.2 Lpf] floor-mounted, high efficiency toilet system provides 31% water consumption savings over traditional 1.6 gpf systems. This system is... | |
| Designed to maximize water savings, Zurn EcoVantage 1.1 gpf [4.2 Lpf] floor mount high efficiency toilet systems provide 31% water consumption savings over traditional 1.6 gpf systems. This high efficiency... | |
| Designed to maximize water savings, Zurn EcoVantage 1.1 gpf [4.2 Lpf] floor-mount high efficiency toilet systems provide 31% water consumption savings over traditional 1.6 gpf systems. This high efficiency toilet... | |
| Designed to maximize water savings, Zurn EcoVantage 1.1 gpf floor-mount high efficiency toilet systems provide 31% water consumption savings over traditional 1.6 gpf systems. This high efficiency toilet system provides... | |
| Designed to maximize water savings, Zurn EcoVantage 1.1 gpf wall hung high efficiency toilet systems provide 31% water consumption savings over traditional 1.6 gpf systems. This high efficiency toilet system... | |
| Designed to maximize water savings, Zurn EcoVantage 1.28 gpf, 1.6 gpf, or dual flush, floor-mounted high efficiency toilet system offers innovative water saving solutions ideal for commercial applications. To view... | |
| Designed to maximize water savings, Zurn EcoVantage® dual-flush 1.6 gpf / 1.1 gpf high efficiency toilet system is elongated and ADA height, offering innovative water saving solutions ideal for commercial... | |
| Designed with 3" Flushing Technology, Zurn 1.6 gpf two-piece toilets achieve 1000g MaP rating, helping prevent clogs without sacrificing performance. These toilets are an ideal high performance solution for commercial... | |
| Eastern Style Water Closet Features And Benefits Eastern style water closet Acid resistant enamel coated cast iron Flushing connection Integral non-skid foot pads Bowl wash down non-splashing flushing rim | |
| Featuring classic and polished aesthetics, the Zurn circular undermount lavatory features a clean, rimless design. With a 5" depth and 19" x1 6" basin, this lavatory provides an ample basin... | |
| Floor-Mounted, Siphon Jet Service Sink with ZurnSHIELD™ Glaze To view all options, see the Specification Sheet - Z5420 Features And Benefits 27" x 20-1/2" floor-mounted vitreous china service sink Integral... | |
| Fluid and flawless, Sundara Inlet is a conduit to style and substance. Water stays contained within the sweeping, deep-set basin for a pleasant user experience and easy maintenance. To view... | |
| Heavy-duty 4" cast iron body with flange and integral compression seal To view all options, see the Specification Sheet Features And Benefits Ideal for new or retrofit installations Heavy-duty torque... | |
| High Back Wall Hung Lavatory Z5361 Single Hole Z5364 4" Faucet Centers Z5368 8" Faucet Centers To view all options, see the Specification Sheet - Z5360 Features And Benefits 20"... | |
| Maximize water savings with Zurn waterless urinals. Using no water, these urinals offer a hands-free and hygenic water saving solution, ideal for commercial restroom applications. To view all options, see... | |
| Providing stability, comfort, and security, Zurn extra heavy duty, wall hung bariatric toilets are constructed of stainless steel with a 1,000 lb. load rating. Available with ZurnSHIELD™ finish, these toilets... | |
| Providing stability, comfort, and security, Zurn extra heavy duty, wall hung bariatric toilets are constructed with stainless steel with a 750 lb. load rating. Available with ZurnSHIELD™ finish, these toilets... | |
| Sundara Drift presents an organic design in a contemporary form with a sweeping basin and a soft transition to the integral backsplash. Paired with Zurn's new Nachi wall-mount sensor faucet... | |
| Sundara Tide presents an organic design in a contemporary form with a sweeping basin and smoothly rounded corners. Paired with Zurn’s new deck-mount sensor faucet and soap dispenser, Tide provides... | |
| The Sundara Reef offers a timeless design for commercial restroom with a wide opening, gently sweeping basin, and a broad back shelf for personal items. Features And Benefits Durable solid... | |
| The Sundara Reef offers a timeless design for commercial restroom with a wide opening, gently sweeping basin, and a broad back shelf for personal items. To view all options, see... | |
| Wall hung lavatory with half pedestal for Z5341 single hole lavatory with 4" faucet centers. Features And Benefits 20" x 18" vitreous china lavatory Wall hung lavatory with front overflow... | |
| Wall Hung Lavatory with Half Pedestal Z5361-PED Single Hole Z5364-PED 4" Faucet Centers To view all options, see the Specification Sheet - Z5360-PED Features And Benefits 20" x 18" vitreous... | |
| Wall Hung Lavatory Z5311 Single Hole Z5314 4" Faucet Centers Z5318 8" Faucet Centers To view all options, see the Specification Sheet - Z5310 Features And Benefits 20" x 18"... | |
| Wall Hung Lavatory Z5341 Single Hole Z5344 4" Faucet Centers Z5348 8" Faucet Centers To view all options, see the Specification Sheet - Z5340 Features And Benefits 20" x 18"... | |
| Wall Hung Lavatory Z5351 Single Hole Z5354 4" Faucet Centers Z5358 8" Faucet Centers To view all options, see the Specification Sheet - Z5350 Features And Benefits 19" x 17"... | |
| Wall Hung Wheel Chair Lavatory Z5321 Single Hole Z5324 4" Faucet Centers Z5328 8" Faucet Centers Z5329 12" Faucet Centers To view all options, see the Specification Sheet - Z5320... | |
| Wall-Mounted Blowout Service Sink with ZurnSHIELD™ Glaze To view all options, see the Specification Sheet - Z5410 Features And Benefits 21-1/2" x 19" wall hung vitreous china service sink Integral... | |
| Z5615 EcoVantage elongated, wall-hung vitreous water closet with battery-powered 1.1 gpf ZER6000AV-ONE-CPM side sensor flush valve To view all options, see the Specification Sheet - Z.WC1.S Features And Benefits Paired... | |
| Z5615 EcoVantage elongated, wall-hung vitreous water closet with battery-powered 1.1 gpf ZER6000AV-ONE-TM EZ Gear-Driven flush valve To view all options, see the Specification Sheet - Z.WC1.S.TM Features And Benefits Paired... | |
| Z5615 EcoVantage elongated, wall-hung vitreous water closet with battery-powered 1.28 gpf ZER6000AV-HET-CPM side sensor flush valve To view all options, see the Specification Sheet - Z.WC2.S Features And Benefits Paired... | |
| Z5615 EcoVantage elongated, wall-hung vitreous water closet with battery-powered 1.28 gpf ZER6000AV-HET-TM top flush valve To view all options, see the Specification Sheet - Z.WC2.S.TM Features And Benefits Paired performance... | |
| Z5615 EcoVantage elongated, wall-hung vitreous water closet with manual 1.1 gpf Z6000AV-ONE flush valve To view all options, see the Specification Sheet - Z.WC1.M Features And Benefits Paired peformance for... | |
| Z5615 EcoVantage elongated, wall-hung vitreous water closet with manual 1.28 gpf Z6000AV-HET flush valve To view all options, see the Specification Sheet - Z.WC2.M Features And Benefits Paired performance for... | |
| Z5654-BWL - 14" height EcoVantage elongated floor-mounted vitreous water closet with manual 1.28 gpf Z6000AV-HET flush valve. To view all options, see the Specification Sheet - Z.WC5.M Features And Benefits... | |
| Z5654-BWL - 14" height EcoVantage elongated, floor-mounted vitreous water closet with battery-powered 1.28 gpf ZER6000AV-HET-CPM flush valve Features And Benefits Paired performance for easy maintenance, highest up time and lowest... | |
| Z5654-BWL - 14" height EcoVantage elongated, floor-mounted vitreous water closet with battery-powered 1.28 gpf ZER6000AV-HET-TM EZ Gear-Driven flush valve To view all options, see the Specification Sheet - Z.WCS.S.TM Features... | |
| Z5655-BWL EcoVantage elongated, floor-mounted vitreous water closet with battery-powered 1.1 gpf ZER6000AV-ONE-CPM flush valve To view all options, see the Specification Sheet - Z.WC3.S Features And Benefits Paired performance for... | |
| Z5655-BWL EcoVantage elongated, floor-mounted vitreous water closet with battery-powered 1.1 gpf ZER6000AV-ONE-TM EZ Gear-Driven flush valve Features And Benefits Paired performance for easy maintenance, highest up time and lowest total... | |
| Z5655-BWL EcoVantage elongated, floor-mounted vitreous water closet with battery-powered 1.28 gpf ZER6000AV-HET-CPM flush valve To view all options, see the Specification Sheet - Z.WC4.S Features And Benefits Paired performance for... | |
| Z5655-BWL EcoVantage elongated, floor-mounted vitreous water closet with battery-powered 1.28 gpf ZER6000AV-HET-TM EZ Gear-Driven flush valve To view all options, see the Specification Sheet - Z.WC4.S.TM Features And Benefits Paired... | |
| Z5655-BWL EcoVantage elongated, floor-mounted vitreous water closet with manual 1.1 gpf Z6000AV-ONE flush valve To view all options, see the Specification Sheet - Z.WC3.M Features And Benefits Paired performance for... | |
| Z5655-BWL EcoVantage elongated, floor-mounted vitreous water closet with manual 1.28 gpf Z6000AV-HET flush valve To view all options, see the Specification Sheet - Z.WC4.M Features And Benefits Paired performance for... | |
| Z5665-BWL EcoVantage elongated, ADA floor-mounted vitreous water closet with battery-powered 1.28 gpf ZER6000AV-HET-CPM EZ Gear-Driven flush valve Features And Benefits Paired performance for easy maintenance, highest up time and lowest... | |
| Z5665-BWL EcoVantage elongated, ADA floor-mounted vitreous water closet with battery-powered 1.28 gpf ZER6000AV-HET-CPM flush valve To view all options, see the Specification Sheet - Z.WC4.AS Features And Benefits Paired performance... | |
| Z5665-BWL EcoVantage elongated, ADA floor-mounted vitreous water closet with manual 1.1 gpf Z6000AV-ONE flush valve Features And Benefits Paired performance for easy maintenance, highest up time and lowest total cost... | |
| Z5665-BWL EcoVantage elongated, ADA floor-mounted vitreous water closet with manual 1.28 gpf Z6000AV-ONE flush valve To view all options, see the Specification Sheet - Z.WC4.AM Features And Benefits Paired performance... | |
| Z5665-BWL EcoVantage elongated, ADA, floor mounted vitreous water closet with battery powered 1.1 gpf ZER6000AV-ONE-CPM flush valve. To view all options, see the Specification Sheet - Z.WC3.AS Features And Benefits... | |
| Z5755-U EcoVantage Omni-Flo urinal with top spud, battery-powered 0.125 gpf ZER6003AV-ULF-CPM side sensor flush valve, universal hanger bracket, urinal flange and dome strainer To view all options, see the Specification... | |
| Z5755-U EcoVantage Omni-Flo® urinal with top spud, 0.125 gpf Z6003AV-ULF flush valve, universal hanger bracket, urinal flange and dome strainer To view all options, see the Specification Sheet - Z.UR1.M... | |
| Z5755-U EcoVantage® Omni-Flo® urinal with top spud, battery-powered 0.5 gpf ZER6003AV-EWS-CPM side sensor flush valve, universal hanger bracket, urinal flange and dome strainer To view all options, see the Specification... | |
| Z5799 - Discontinued - Replaced by Z5755-U - The Pint® 0.125 gpf Concealed Ultra Low Consumption Urinal System To view all options, see the Specification Sheet - Z5799 Features And... | |
| Zurn 0.5 to 1.0 gpf siphon jet urinals offer a compact restroom solutions for commercial applications. To view all options, see the Specification Sheet - Z5730 Features And Benefits 0.5... | |
| Zurn 1.0 gpf washout urinals offer compact restroom solutions ideal for commercial and institutional applications. To view all options, see the Specification Sheet - Z5720 Features And Benefits 1.0 gpf... | |
| Zurn 1.1 gpf pressure assist toilets with EcoFlush™ technology maximize water savings and provide an ultra- quiet flush in demanding, high-traffic commercial areas that require a high performance toilet system. | |
| Zurn 1.6 gpf pressure assist toilets with EcoFlush™ technology maximize water savings and provide an ultra-quiet flush in demanding, high traffic commercial areas that require a high performance toilet system. | |
| Zurn 1.6 gpf pressure assist toilets with EcoFlush™ technology maximize water savings and provide an ultra-quiet flush in demanding, high-traffic commercial areas that require a high performance toilet system. To... | |
| Zurn EcoVantage 1.28 gpf two-piece toilets achieve 1000g MaP rating, helping conserve water without sacrificing performance. These innovative water saving solutions are ideal for commercial new construction and retrofit applications. | |
| Zurn EcoVantage Omni-Flo™ Urinal accommodates multiple flow rates of 0.125 gpf to 1.0 gpf for reduced inventory carrying cost and provides 87% water consumption savings over traditional 1.0 gpf urinal... | |
| Zurn replacement parts and accessories provide long-lasting durability suitable for commercial restroom applications. Features And Benefits Provides secure connection for reduced maintenance Black material construction |