Zurn Industries LLC Datasheets for Hydrants
Hydrants are valve devices that are used to dispense large volumes of liquid.
Hydrants: Learn more
| Product Name | Notes |
|---|---|
| Encased Ecolotrol "anti-siphon" automatic draining wall hydrant for flush installation. To view all options, see the Specification Sheet - Z1300 Features And Benefits Anti-siphon, non-freeze, automatic draining Encased wall hydrant... | |
| Encased, Anti-Siphon, Automatic Draining, moderate climate Features And Benefits Anti-siphon, moderate climate, automatic draining Engineered for flush installation in 6" cored-hole to reduce installation and rework time One-half turn ceramic... | |
| Encased, Non-Freeze, Anti-Siphon, Automatic Draining lean construction wall hydrant. Features And Benefits Anti-siphon, non-freeze, automatic draining Engineered to reduce installation and rework time | |
| Encased, Non-Freeze, Anti-Siphon, Automatic Draining Features And Benefits Anti-siphon, non-freeze, automatic draining Engineered to reduce installation and rework time Encased wall hydrant for flush installation One-half turn ceramic disc cartridge... | |
| For Canadian Market Only, Zurn's Ceramic Disc technology provides convenient half-turn functionality with long-lasting durability, offering low-maintenance and proven performance. Lead-Free hydrants offer a safe water option for building owners... | |
| For Canadian Market Only | |
| Moderate Climate Encased Wall Hydrant features a durable construction, including a chrome-plated brass box and stainless Steel face plate. Features And Benefits Self-draining wall hydrant with vandal-resistant integral vacuum breaker... | |
| Narrow Wall Hot/Cold Hydrant with Mounting Brackets - Encased, Moderate Climate Features And Benefits Moderate climate Engineered to reduce installation and rework time Variable temperature for narrow wall mounting Horizontal... | |
| Repair kit for Z1330-C, Z1330-C-BFP, and Z1333-C wall hydrants. Kit includes Neoprene Plunger, Equa-Balance Seal, O-Ring, Brass Screw, Gasket Guide Assembly, Hydrant Key, and Operating Screw Assembly. Features And Benefits... | |
| The "Vari-Temp" combination hot and cold water, non-freeze, encased wall hydrant for flush installation. Features And Benefits Non-freeze, automatic draining Variable temperature Encased wall hydrant for flush installation | |
| The Zurn Z1320 encased, ecolotrol, "anti-siphon", automatic draining wall hydrant for flush installation. Complete with integral backflow preventer, copper casing, all bronze interior parts with 1/2" turn ceramic disc cartridge... | |
| This encased Ecolotrol "anti-siphon" automatic draining wall hydrant come complete with non-freeze integral backflow preventer, stainless steel face and operating key. Features And Benefits Recommended for commercial applications such as... | |
| This encased Ecolotrol non-freeze flush wall hydrant with bronze casing, all bronze interior parts, and nickel bronze box. Features And Benefits Non-freeze, automatic draining Encased wall hydrant for flush installation... | |
| This exposed Ecolotrol "anti-siphon" automatic draining wall hydrant come complete with non-freeze integral backflow preventer, stainless steel face and operating key. To view all options, see the Specification Sheet -... | |
| This exposed Ecolotrol “anti-siphon” automatic draining wall hydrant come complete with non-freeze integral backflow preventer, stainless steel face and operating key. Features And Benefits Recommended for commercial applications such as... | |
| This exposedd Ecolotrol "anti-siphon" automatic draining wall hydrant comes complete for moderate climat and interior wall installation with stainless steel face and operating key. Features And Benefits Anti-siphon, moderate climate,... | |
| Wall Hydrant Exposed, Non-Freeze Features And Benefits Non-freeze, automatic draining Optional 3/4" and 1" hose connection | |
| ZURN Z1321 exposed, ecolotrol "anti-siphon" automatic draining wall hydrant. Complete with integral backflow preventer, copper casing, all bronze interior parts with 1/2" turn ceramic disc cartridge and combination 3/4" [19]... | |
| Zurn's Ceramic Disc technology provides convenient half-turn functionality with long-lasting durability, offering low-maintenance and proven performance. Lead-Free hydrants offer a safe water option for building owners and engineers seeking specification... | |
| Zurn's Ceramic Disc technology provides convenient half-turn functionality. It delivers long-lasting durability, low maintenance and proven performance. Lead-free hydrants offer a safe water option for building owners and engineers seeking... | |
| Zurn's non-freeze technology provides compression closure valve functionality with long-lasting durability, offering low-maintenance and proven performance. Lead-Free hydrants offer a safe water option for building owners and engineers seeking specification... | |
| Zurn's non-freeze technology provides convenient compression closure valve functionality with long-lasting durability, offering low-maintenance and proven performance. Lead-Free hydrants offer a safe water option for building owners and engineers seeking... | |
| Zurn's Non-freeze technology provides convenient half-turn functionality with long-lasting durability, offering low-maintenance and proven performance. Lead-Free hydrants offer a safe water option for building owners and engineers seeking specification grade... |