Zurn Industries LLC Datasheets for Catch Basins
Catch basins are surface water inlets that have a sump to collect solids. The device allows for water to flow through into a network of pipes.
Catch Basins: Learn more
| Product Name | Notes |
|---|---|
| Discontinued - Zurn Z817-12 Flo-Thru® Catch Basin 12" x 24". Polyester glass-filled fiberglass reinforced body, complete with heavy-duty, Dura-Coated steel frame with anchor studs at surface and heavy-duty cast iron... | |
| Zurn Z874-IB Inline catch basin made of HDPE with interlocking ends and flat bottom. Choice of class C and class F grates with H-20 and/or FAA load ratings. To view... | |
| Zurn Z887 catch basin 6" x 20". High density polyethylene reinforced body, complete with interlocking ends, combination tie-down / leveling devices, integral frame and heavy-duty, Dura-Coated cast iron grate. To... | |
| Zurn Z887 catch basin, 12" x 24". High density polyethylene reinforced body, complete with interlocking ends, combination tie-down / leveling devices, integral frame and heavy-duty, Dura-Coated cast iron grate. To... | |
| Zurn Z887 catch basin, 24" x 24". High density polyethylene reinforced body, complete with interlocking ends, combination tie-down / leveling devices, integral frame and heavy-duty, dura-coated cast iron grate. To... | |
| Zurn Z887-12-HD 12" wide reveal x 20" long catch basin with heavy-duty frame. To view all options, see the Specification Sheet - Z887-12-HD Features And Benefits Saves labor up to... | |
| Zurn Z887-12-HDG Perma-Trench® Catch Basin with heavy-duty galvanized frame assembly. To view all options, see the Specification Sheet - Z887-12-HDG Features And Benefits Saves labor up to 75% - Lightweight... | |
| Zurn Z887-12-HDS - 12" Wide Reveal x 24-9/16 long catch basin with heavy-duty stainless steel frame assembly. To view all options, see the Specification Sheet - Z887-12-HDS Features And Benefits... | |
| Zurn Z887-24-HD 24" x 24" catch basin with heavy-duty frame assembly. Features And Benefits Saves labor up to 75% – lightweight durable polyethylene construction Integral rebar clips for elevation set... | |
| Zurn Z887-6-FGF 6" x 20" catch basin with ductile iron frame and slotted grate. To view all options, see the Specification Sheet Features And Benefits Saves labor up to 75%... | |
| Zurn Z887-6-HD 6" wide reveal x 20" long catch basin with heavy-duty frame. To view all options, see the Specification Sheet - Z887-6-HD Features And Benefits Saves labor up to... | |
| Zurn Z887-6-HD-LD 6" x 20" catch basin with heavy-duty frame assembly and light-duty grate. To view all options, see the Specification Sheet - Z887-6-HD-LD Features And Benefits Saves labor up... | |
| Zurn Z887-6-HDD 6" x 20" catch basin with domestic ductile iron grate. To view all options, see the Specification Sheet Features And Benefits Saves labor up to 75% – lightweight... | |
| Zurn Z897-12 14-1/2" [369] wide reveal x 24-1/8" [613] long, stainless steel catch basin. To view all options, see the Specification Sheet - Z897-12 Features And Benefits Saves labor up... | |
| Zurn Z897-24 26" [661] wide reveal x 24-1/8" [613] long, stainless steel catch basin. Provided grate is rated for class B loading. To view all options, see the Specification Sheet... | |
| Zurn Z897-6 7" [178] wide reveal x 20-1/8" [511] long stainless steel catch basin. Provided grate is rated for class A loading. USA Configurable To view all options, see the... | |
| Zurn ZF817-12 12" [305] x 24" [610] long reveal fiber reinforced polymer catch basin. Several grating options are available including made in the U.S.A. options. To view all options, see... | |
| Zurn ZF817-24 - 23"-1/4 [591] wide reveal x 24"-5/8 [625] long fiber reinforced polymer catch basin. Class A, B, C and F grating options available including USA configurations. To view... | |
| Zurn ZF817-6 6" [152] X 20" [508] reveal fiber reinforced polymer catch basin. Grate options from class A through class E available. To view all options, see the Specification Sheet... | |
| Zurn ZFV817-12 12" [305] x 24" [610] long reveal fiber reinforced vinylester catch basin. Grating option from class A to calls F available, including USA options. To view all options,... | |
| Zurn ZFV817-24 23-1/4" [591] wide reveal x 24-5/8" [625] long fiber reinforced vinylester catch basin. Grating options from class A through class F. To view all options, see the Specification... | |
| Zurn ZFV817-6 6" [159] X 20" [510] reveal fiber reinforced vinylester catch basin. Class A through class e grating options available. To view all options, see the Specification Sheet -... |