NBK America LLC Datasheets for Operator Interface Mounts and Arms

Operator interface mounts and operator interface arms are articulating components used to hold and position industrial computer monitors, keyboards or other operator interfaces.
Operator Interface Mounts and Arms: Learn more

Product Name Notes
A holder for mounting equipment and devices to tablet PCs. Can be mounted on aluminum frames, wall panels and sheet metal. Robust design. It has excellent durability. Tablet PCs between...
A holder for mounting equipment and devices to tablet PCs. Robust design. It has excellent durability. Tablet PCs between 9 and 12 inches*1 can be mounted by adjusting the side...
A holder for mounting equipment and devices to tablet PCs. The magnets make it easy to install to and remove from devices / equipment, and the installation position of the...
A type to fix the display completely. For counterpart, three types of Mounting System for Display are available. For aluminum frame / For wall panel and sheet metal ----DFR-AF For...
Bracket for simple positioning when using vertical axis aluminum frames/square shafts. Push the push button to unlock the lock, smoothly move the bracket vertically, and release the push button to...
Bracket for simple positioning when using vertical axis round pipes/round shafts. Push the push button to unlock the lock, smoothly move the bracket vertically, and release the push button to...
Brackets for convenient positioning on slotted steel. Suited to slide mechanisms using slotted holes. Push the push button to unlock the lock and release the push button to fix it...
Brackets for convenient positioning on square shafts. Push the push button to unlock the lock and release the push button to fix it in position. Operating principle CUSB-1B internal rollers...
Brackets for convenient positioning on square shafts. Push the push button to unlock the lock and release the push button to fix it in position. Operating principle CUSB-2B internal rollers...
Holder for mounting tablet PCs to vertical axis aluminum frames/square shafts. Mounting to aluminum frames/square shafts uses CUAB (CUAB) for simple positioning. Push the push button to unlock the lock,...
Holder for mounting tablet PCs to vertical axis round pipes/round shafts. Mounting to round pipes/round shafts uses CUPB (CUPB) for simple positioning. Push the push button to unlock the lock,...
Keyboard mounting system of the single axis type. By tightening the clamping screw, the keyboard is securely fixed and prevent from falling. B5 size laptops and 500 mm wide keyboard...
The display can be tilted by ±15° to any direction. The display can also be rotated. By tightening the fixing hex socket head cap screw, securely retain the angle after...
The display can be tilted by ±15° to any direction. The display can also be rotated. The built-in spring serves to retain the display. Tightening after adjustment is not necessary.
The display can be tilted by ±90° to the single axis direction. By tightening the clamp lever or hexagon nut, securely retain the angle after adjustment. Clamp lever type ----DFS...
The keyboard can be completely fixed to the counterpart. By tightening the clamping screw, the keyboard is securely fixed and prevent from falling. B5 size laptops and 500 mm wide...