DFS-75-AF-M4 -- DISPLAY MOUNTING SYSTEM - SINGLE AXIS TYPE
NBK America LLCDisplay Mounting System - Single Axis TypeDFS-75-AF-M4
Description
The display can be tilted by ±90° to the single axis direction.
By tightening the clamp lever or hexagon nut, securely retain the angle after adjustment. Clamp lever type ----DFS Hexagon nut type ----DFSN
For counterpart, three types of Mounting System for Display are available. For aluminum frame / For wall panel and sheet metal ----DFS*-AF For aluminum frame end mounting ----DFS*-AA For round pipe ----DFS*-PB
NBK America LLC
Done
Datasheet
Description
The display can be tilted by ±90° to the single axis direction.
By tightening the clamp lever or hexagon nut, securely retain the angle after adjustment. Clamp lever type ----DFS Hexagon nut type ----DFSN
For counterpart, three types of Mounting System for Display are available. For aluminum frame / For wall panel and sheet metal ----DFS*-AF For aluminum frame end mounting ----DFS*-AA For round pipe ----DFS*-PB
The display can be tilted by ±90° to the single axis direction.
By tightening the clamp lever or hexagon nut, securely retain the angle after adjustment. Clamp lever type ----DFS Hexagon nut type ----DFSN
For counterpart, three types of Mounting System for Display are available. For aluminum frame / For wall panel and sheet metal ----DFS*-AF For aluminum frame end mounting ----DFS*-AA For round pipe ----DFS*-PB
The display can be tilted by ±90° to the single axis direction.
By tightening the clamp lever or hexagon nut, securely retain the angle after adjustment.
Clamp lever type ----DFS
Hexagon nut type ----DFSN
For counterpart, three types of Mounting System for Display are available.
For aluminum frame / For wall panel and sheet metal ----DFS*-AF
For aluminum frame end mounting ----DFS*-AA
For round pipe ----DFS*-PB