DKB-500-PB-40 -- KEYBOARD MOUNTING SYSTEM - FIX TYPE
NBK America LLCKeyboard Mounting System - Fix TypeDKB-500-PB-40
Description
The keyboard can be completely fixed to the counterpart.
By tightening the clamping screw, the keyboard is securely fixed and prevent from falling.
B5 size laptops and 500 mm wide keyboard can be loaded.
For counterpart, three types of Mounting System for Display are available. For aluminum frame / For wall panel and sheet metal ----DKB For aluminum frame end mounting ----DKB-AA For round pipe ----DKB-PB
Clamp screws of two sizes (Phillips cross recessed pan head machine screws) are supplied. M6 x 40: Used when the keyboard width is 256 mm to 280 mm. M6 x 140: Used when the keyboard width is 280 mm to 500 mm.
NBK America LLC
Done
Datasheet
Description
The keyboard can be completely fixed to the counterpart.
By tightening the clamping screw, the keyboard is securely fixed and prevent from falling.
B5 size laptops and 500 mm wide keyboard can be loaded.
For counterpart, three types of Mounting System for Display are available. For aluminum frame / For wall panel and sheet metal ----DKB For aluminum frame end mounting ----DKB-AA For round pipe ----DKB-PB
Clamp screws of two sizes (Phillips cross recessed pan head machine screws) are supplied. M6 x 40: Used when the keyboard width is 256 mm to 280 mm. M6 x 140: Used when the keyboard width is 280 mm to 500 mm.
The keyboard can be completely fixed to the counterpart.
By tightening the clamping screw, the keyboard is securely fixed and prevent from falling.
B5 size laptops and 500 mm wide keyboard can be loaded.
For counterpart, three types of Mounting System for Display are available. For aluminum frame / For wall panel and sheet metal ----DKB For aluminum frame end mounting ----DKB-AA For round pipe ----DKB-PB
Clamp screws of two sizes (Phillips cross recessed pan head machine screws) are supplied. M6 x 40: Used when the keyboard width is 256 mm to 280 mm. M6 x 140: Used when the keyboard width is 280 mm to 500 mm.
The keyboard can be completely fixed to the counterpart.
By tightening the clamping screw, the keyboard is securely fixed and prevent from falling.
B5 size laptops and 500 mm wide keyboard can be loaded.
For counterpart, three types of Mounting System for Display are available.
For aluminum frame / For wall panel and sheet metal ----DKB
For aluminum frame end mounting ----DKB-AA
For round pipe ----DKB-PB
Clamp screws of two sizes (Phillips cross recessed pan head machine screws) are supplied.
M6 x 40: Used when the keyboard width is 256 mm to 280 mm.
M6 x 140: Used when the keyboard width is 280 mm to 500 mm.