DKBR-500-AA-40 -- KEYBOARD MOUNTING SYSTEM - SINGLE AXIS TYPE
NBK America LLCKeyboard Mounting System - Single Axis TypeDKBR-500-AA-40
Description
Keyboard mounting system of the single axis type.
By tightening the clamping screw, the keyboard is securely fixed and prevent from falling.
B5 size laptops and 500 mm wide keyboard can be loaded.
For counterpart, three types of Mounting System for Display are available. For aluminum frame / For wall panel and sheet metal ----DKBR-AF For aluminum frame end mounting ----DKBR-AA For round pipe ----DKBR-PB
Clamp screws of two sizes (Phillips cross recessed pan head machine screws) are supplied. M6 x 40: Used when the keyboard width is 256 mm to 280 mm. M6 x 140: Used when the keyboard width is 280 mm to 500 mm.
It can be tilted by 90° in upward direction.
NBK America LLC
Done
Datasheet
Description
Keyboard mounting system of the single axis type.
By tightening the clamping screw, the keyboard is securely fixed and prevent from falling.
B5 size laptops and 500 mm wide keyboard can be loaded.
For counterpart, three types of Mounting System for Display are available. For aluminum frame / For wall panel and sheet metal ----DKBR-AF For aluminum frame end mounting ----DKBR-AA For round pipe ----DKBR-PB
Clamp screws of two sizes (Phillips cross recessed pan head machine screws) are supplied. M6 x 40: Used when the keyboard width is 256 mm to 280 mm. M6 x 140: Used when the keyboard width is 280 mm to 500 mm.
It can be tilted by 90° in upward direction.
Keyboard mounting system of the single axis type.
By tightening the clamping screw, the keyboard is securely fixed and prevent from falling.
B5 size laptops and 500 mm wide keyboard can be loaded.
For counterpart, three types of Mounting System for Display are available. For aluminum frame / For wall panel and sheet metal ----DKBR-AF For aluminum frame end mounting ----DKBR-AA For round pipe ----DKBR-PB
Clamp screws of two sizes (Phillips cross recessed pan head machine screws) are supplied. M6 x 40: Used when the keyboard width is 256 mm to 280 mm. M6 x 140: Used when the keyboard width is 280 mm to 500 mm.
It can be tilted by 90° in upward direction.
Keyboard mounting system of the single axis type.
By tightening the clamping screw, the keyboard is securely fixed and prevent from falling.
B5 size laptops and 500 mm wide keyboard can be loaded.
For counterpart, three types of Mounting System for Display are available.
For aluminum frame / For wall panel and sheet metal ----DKBR-AF
For aluminum frame end mounting ----DKBR-AA
For round pipe ----DKBR-PB
Clamp screws of two sizes (Phillips cross recessed pan head machine screws) are supplied.
M6 x 40: Used when the keyboard width is 256 mm to 280 mm.
M6 x 140: Used when the keyboard width is 280 mm to 500 mm.