DFK-75-PB-40 -- DISPLAY MOUNTING SYSTEM - 360°ROTATION TYPE - BOLT RETENTION
NBK America LLCDisplay Mounting System - 360°rotation Type - Bolt RetentionDFK-75-PB-40
Description
The display can be tilted by ±15° to any direction. The display can also be rotated.
By tightening the fixing hex socket head cap screw, securely retain the angle after adjustment.
For counterpart, three types of Mounting System for Display are available. For aluminum frame / For wall panel and sheet metal ----DFK-AF For aluminum frame end mounting ----DFK-AA For round pipe ----DFK-PB
NBK America LLC
Done
Datasheet
Description
The display can be tilted by ±15° to any direction. The display can also be rotated.
By tightening the fixing hex socket head cap screw, securely retain the angle after adjustment.
For counterpart, three types of Mounting System for Display are available. For aluminum frame / For wall panel and sheet metal ----DFK-AF For aluminum frame end mounting ----DFK-AA For round pipe ----DFK-PB
Display Mounting System - 360°rotation Type - Bolt Retention
DFK-75-PB-40
Display Mounting System - 360°rotation Type - Bolt Retention
DFK-75-PB-40
The display can be tilted by ±15° to any direction. The display can also be rotated.
By tightening the fixing hex socket head cap screw, securely retain the angle after adjustment.
For counterpart, three types of Mounting System for Display are available. For aluminum frame / For wall panel and sheet metal ----DFK-AF For aluminum frame end mounting ----DFK-AA For round pipe ----DFK-PB
The display can be tilted by ±15° to any direction. The display can also be rotated.
By tightening the fixing hex socket head cap screw, securely retain the angle after adjustment.
For counterpart, three types of Mounting System for Display are available.
For aluminum frame / For wall panel and sheet metal ----DFK-AF
For aluminum frame end mounting ----DFK-AA
For round pipe ----DFK-PB
Supplier's Site
Datasheet
Technical Specifications
NBK America LLC
Product Category
Operator Interface Mounts and Arms
Product Number
DFK-75-PB-40
Product Name
Display Mounting System - 360°rotation Type - Bolt Retention