DFTH-100-PB-40 -- DISPLAY MOUNTING SYSTEM - 360°ROTATION TYPE - SPRING RETENTION
NBK America LLCDisplay Mounting System - 360°rotation Type - Spring RetentionDFTH-100-PB-40
Description
The display can be tilted by ±15° to any direction. The display can also be rotated.
The built-in spring serves to retain the display. Tightening after adjustment is not necessary.
For counterpart, three types of Mounting System for Display are available. For aluminum frame / For wall panel and sheet metal ----DFT-AF For aluminum frame end mounting ----DFT-AA For round pipe ----DFT-PB
NBK America LLC
Done
Datasheet
Description
The display can be tilted by ±15° to any direction. The display can also be rotated.
The built-in spring serves to retain the display. Tightening after adjustment is not necessary.
For counterpart, three types of Mounting System for Display are available. For aluminum frame / For wall panel and sheet metal ----DFT-AF For aluminum frame end mounting ----DFT-AA For round pipe ----DFT-PB
Display Mounting System - 360°rotation Type - Spring Retention
DFTH-100-PB-40
Display Mounting System - 360°rotation Type - Spring Retention
DFTH-100-PB-40
The display can be tilted by ±15° to any direction. The display can also be rotated.
The built-in spring serves to retain the display. Tightening after adjustment is not necessary.
For counterpart, three types of Mounting System for Display are available. For aluminum frame / For wall panel and sheet metal ----DFT-AF For aluminum frame end mounting ----DFT-AA For round pipe ----DFT-PB
The display can be tilted by ±15° to any direction. The display can also be rotated.
The built-in spring serves to retain the display. Tightening after adjustment is not necessary.
For counterpart, three types of Mounting System for Display are available.
For aluminum frame / For wall panel and sheet metal ----DFT-AF
For aluminum frame end mounting ----DFT-AA
For round pipe ----DFT-PB
Supplier's Site
Datasheet
Technical Specifications
NBK America LLC
Product Category
Operator Interface Mounts and Arms
Product Number
DFTH-100-PB-40
Product Name
Display Mounting System - 360°rotation Type - Spring Retention