Zurn Industries LLC Datasheets for Hand Tools
Hand tools are manually-operated tools that fit in the hand.
Hand Tools: Learn more
| Product Name | Notes |
|---|---|
| 1" Copper Crimp Ring Tool with 15" Handle Features And Benefits Compact tool design eases installation in tight spaces Copper crimp ring systems are a consistent, dependable joining method. Upon... | |
| 1" Crimp head for use with QCRBTKIT or QCRBTKIT-14V | |
| 3/4" Crimp head for use with QCRBTKIT or QCRBTKIT-14V | |
| 6" Round Cover Plate and bolts primer coated Features And Benefits 6" round cover plate Provides easy access to wall clean out Primer coated for easy painting | |
| 6" Round Cover Plate and bolts stainless steel Features And Benefits 6" Round Cover Plates and bolts Stainless Steel Used to cover wall clean out access points | |
| PEX Tube Cutter Features And Benefits Durable PEX tubing cutter, Cuts up to 2" tubing | |
| Ratcheting Crimp Ring Tool for Stainless Steel OSOET_X Clamps Features And Benefits Ratcheting tool eases installation on Stainless Steel Crimp Rings Can be used for all Stainless Steel Crimp Ring... | |
| The durable QPC752 PEX Tube Cutter is a ratcheting style, and cuts PEX tubing from 1/4" to 1-1/8". Features And Benefits Durable PEX tubing cutter | |
| The medium QCRTQCRM QickClamp Ratcheting Crimp Tool conveniently and effectively crimps 3/8", 1/2", and 3/4" QickClamp rings. Features And Benefits QickClamp ratcheting tool Indicator lights illuminates when crimp is complete... | |
| The QCRBTBAT-14V Replacement Battery is compatible with the QCRBTKIT56-14V and QCRBTBAT Battery Powered Crimp Tool. | |
| The QCRRT Copper Crimp Ring Remover Tool allows easy removal of crimp ring. Features And Benefits Durable Crimp Ring Remover Tool Allows easy removal of crimp ring | |
| The QCRTLDM Large Diameter Copper Crimp Ring Tool is complete with 1-1/4", 1-1/2" and 2" crimping jaws, Go Gauge, allen wrench, and a carrying case. An LED light illuminates when... | |
| The QCRTQCM QickClamp® Crimp Tool effectively and conveniently crimps multiple QickClamp® rings. The crimp system Crimp provides a safe and simple installation, without the need for soldering, hazardous chemicals, or... | |
| The QDISP Tubing Uncoiler is portable and eases installation. Features And Benefits Portable pipe dispenser Holds two coils at once Can be used with Zurn PEX Non Barrier and Barrier... | |
| The QHAIRT Air Pressure Test Kit with brass fittings includes a test gauge and schrader valve. The QHAIRT is complete with 1" or 1-1/4 MNPT brass adapter that is compatible... | |
| The QHD Tubing Uncoiler is portable and eases installation. Features And Benefits Pipe dispenser Rotates in all directions to allow easy uncoiling Can be used with Zurn PEX Non Barrier... | |
| The QHTS Tubing Track Staples are used manually to secure tubing or pipe tracking to rigid insulation for topping pour. Features And Benefits Tubing track staples Used manually to secure... | |
| The QHUISCT Screw Clip Tool quickly affixes PEX tubing to rigid insulation. Features And Benefits Upright insulation screw clip tool quickly affixes PEX tubing to rigid insulation Uses Zurn PEX... | |
| The QHUMWSG upright, manual Staple Gun quickly affixes PEX tubing to wood floors using QHUMWS staples. Features And Benefits Upright manual staple gun for wooden subfloors Quickly affixes PEX tubing... | |
| The QHUNWS upright pneumatic staple gun is used for wooden subfloors, and includes a tubing aligner. Features And Benefits Upright pneumatic staple gun for wooden subfloors Comes with tubing aligner... | |
| The QPC752B PEX Tube Cutter Replacement blades are for use with the QPC752 ratchet style PEX Cutter. Features And Benefits Replacement Blade for QPC752 | |
| The QPHU Tubing Uncoiler is portable and eases installation. Features And Benefits Portable Pipe Uncoiler Can be mounted to the joists for easy access Lightweight for easy installation | |
| The QSECRT Stainless Steel Crimp Ring Tool effectively and conveniently crimps 3/8", 1/2", 3/4", 1" stainless steel crimp rings. Features And Benefits Crimps multiple stainless crimp sizes Easy to use... | |
| The QSTC PEX Tube Cutter features a plastic body and durable, reversible steel blade to evenly cut tubing. Features And Benefits Durable PEX tubing cutter | |
| The QWCUT wheel style PEX Tube Cutter is durable and cuts tubing evenly. Features And Benefits Durable PEX tubing cutter Cuts up to 2" tubing | |
| The upright, manual QHUMFSG Staple Gun quickly affixes PEX tubing to rigid insulation using the appropriate staples. Features And Benefits Upright manual staple gun for rigid insulation For use with... | |
| The Zurn Wilkins 92-25 and 92-25A Pressure Gauges are designed for installation on Zurn Wilkins Pressure Reducing Valves to help set downstream pressure. To view all options, see the Specification... | |
| The Zurn Wilkins BVTOOL Ball Valve Handle Tool makes it easy to operate a ball valve that has been placed in one position for a length of time. The tool... | |
| The Zurn Wilkins DUSPC Double Union Spacer Nipple for temporary system by-pass replaces a Pressure Reducing Valve during non-occupancy of the building. To view all options, see the Specification Sheet... |