Amphenol Sine Systems Circular Connector Housings MA5CAE1200-S2

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connector Housings - 889-1984-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-1984-ND
Circular Connector Housings 889-1984-ND
12 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut

12 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut

Buy Now Datasheet
Sensor Conn, M23, Plug, 12Pos, Cable; Product Range Amphenol Sine/tuchel - 12AC8949 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M23, Plug, 12Pos, Cable; Product Range Amphenol Sine/tuchel
12AC8949
Sensor Conn, M23, Plug, 12Pos, Cable; Product Range Amphenol Sine/tuchel 12AC8949
SENSOR CONN, M23, PLUG, 12POS, CABLE; Product Range:MotionGrade™ M23 Series; Sensor Connector Size:M23; Sensor Connector Gender:Male; No. of Positions:12 Positions; Sensor Contact Type:Crimp Pin; IP / NEMA Rating:IP67 RoHS Compliant: Yes

SENSOR CONN, M23, PLUG, 12POS, CABLE; Product Range:MotionGrade™ M23 Series; Sensor Connector Size:M23; Sensor Connector Gender:Male; No. of Positions:12 Positions; Sensor Contact Type:Crimp Pin; IP / NEMA Rating:IP67 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MA5CAE1200-S2 889-1984-ND 12AC8949
Product Name Circular Connector Housings Sensor Conn, M23, Plug, 12Pos, Cable; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 1920-CNM08-S3LP0-BP5-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 30 volts
View Details
Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Powerpole ® Connectors PP15 to PP45 Block Lok 4 Pole - 110G12 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers