Amphenol Sine Systems Circular Connector Housings MA1RAE1701

Description
17 Position Circular Connector Receptacle Housing Panel Mount, Right Angle Rotatable
Request a Quote Datasheet
Description
17 Position Circular Connector Receptacle Housing Panel Mount, Right Angle Rotatable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - MA1RAE1701-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
MA1RAE1701-ND
Circular Connector Housings MA1RAE1701-ND
17 Position Circular Connector Receptacle Housing Panel Mount, Right Angle Rotatable

17 Position Circular Connector Receptacle Housing Panel Mount, Right Angle Rotatable

Buy Now Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connector, Receptacle, 17 Position, Panel; Product Range Amphenol Sine/tuchel - 66W7075 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 17 Position, Panel; Product Range Amphenol Sine/tuchel
66W7075
Circular Connector, Receptacle, 17 Position, Panel; Product Range Amphenol Sine/tuchel 66W7075
CIRCULAR CONNECTOR, RECEPTACLE, 17 POSITION, PANEL; Product Range:MotionGrade M23 A Series; Sensor Connector Size:M23; Sensor Connector Gender:Female; No. of Positions:17 Positions; Sensor Contact Type:Pin, Socket; Contact Material:-RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 17 POSITION, PANEL; Product Range:MotionGrade M23 A Series; Sensor Connector Size:M23; Sensor Connector Gender:Female; No. of Positions:17 Positions; Sensor Contact Type:Pin, Socket; Contact Material:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MA1RAE1701-ND MA1RAE1701 66W7075
Product Name Circular Connector Housings Circular Connector, Receptacle, 17 Position, Panel; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 8 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details