12 Position Circular Connector Receptacle Housing Panel Mount
Amphenol Industrial MA1LAP1200
Connector
Circular Metric Connectors M23 A-Series 12 Pos. St Recpt P Type Product overview: MA1LAP1200 from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-MA1LAP1200 can be used for catalog matching and distributor lookup.
CIRCULAR CONN, RECEPTACLE, 12POS, PANEL; Product Range:MotionGrade™ M23 Series; Sensor Connector Size:M23; Sensor Connector Gender:Female; No. of Positions:12 Positions; Sensor Contact Type:Pin, Socket; Connector Coding:A CodedRoHS Compliant: Yes
CIRCULAR CONNECTOR ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 889-1079-ND | 6964339 | MA1LAP1200 | 320-MA1LAP1200 | 14R7007 | 09AK5289 |
| Product Name | Circular Connector Housings | Industrial Circular Connectors | Electronic Connector | Circular Conn, Receptacle, 12Pos, Panel; Product Range Amphenol Sine/tuchel | Circular Connector Rohs Compliant Amphenol Sine/tuchel | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Mounting | Panel Mount | Panel mount | ||||
| Gender | Male / Plug; Female / Jack | Female / Jack | ||||
| Geometry | Straight; Straight |