Amphenol Sine Systems Circular Connector Housings MA7CAP1200-S2

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connector Housings - 889-1951-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-1951-ND
Circular Connector Housings 889-1951-ND
12 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut

12 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut

Buy Now Datasheet
Sensor Conn, M23, Plug, 12Pos, Cable; Product Range Amphenol Sine/tuchel - 12AC8976 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M23, Plug, 12Pos, Cable; Product Range Amphenol Sine/tuchel
12AC8976
Sensor Conn, M23, Plug, 12Pos, Cable; Product Range Amphenol Sine/tuchel 12AC8976
SENSOR CONN, M23, PLUG, 12POS, CABLE; Product Range:MotionGrade™ M23 Series; Sensor Connector Size:M23; Sensor Connector Gender:Male; No. of Positions:12 Positions; Sensor Contact Type:Crimp Pin; IP / NEMA Rating:IP67 RoHS Compliant: Yes

SENSOR CONN, M23, PLUG, 12POS, CABLE; Product Range:MotionGrade™ M23 Series; Sensor Connector Size:M23; Sensor Connector Gender:Male; No. of Positions:12 Positions; Sensor Contact Type:Crimp Pin; IP / NEMA Rating:IP67 RoHS Compliant: Yes

Supplier's Site
Sensor Conn, M23, Plug, 12Pos, Cable; Product Range Amphenol Sine/tuchel - 44AC5585 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M23, Plug, 12Pos, Cable; Product Range Amphenol Sine/tuchel
44AC5585
Sensor Conn, M23, Plug, 12Pos, Cable; Product Range Amphenol Sine/tuchel 44AC5585
SENSOR CONN, M23, PLUG, 12POS, CABLE; Product Range:Checkmate Elite Series; Sensor Connector Size:M23; Gender:Plug; No. of Contacts:12Contacts; Sensor Contact Type:Crimp Pin; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA RoHS Compliant: Yes

SENSOR CONN, M23, PLUG, 12POS, CABLE; Product Range:Checkmate Elite Series; Sensor Connector Size:M23; Gender:Plug; No. of Contacts:12Contacts; Sensor Contact Type:Crimp Pin; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MA7CAP1200-S2 889-1951-ND 12AC8976 44AC5585
Product Name Circular Connector Housings Sensor Conn, M23, Plug, 12Pos, Cable; Product Range Amphenol Sine/tuchel Sensor Conn, M23, Plug, 12Pos, Cable; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details