Amphenol Industrial MA1LAP1700
Circular Metric Connectors M23 A-Series 17 Pos. St Recpt P Type Product overview: MA1LAP1700 from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-MA1LAP1700 can be used for catalog matching and distributor lookup.
A SERIES 17P STR RECP
17 Position Circular Connector Receptacle Housing Panel Mount
Connector
CIRCULAR CONNECTOR, RECEPTACLE, 17 POSITION, PANEL; Product Range:MotionGrade™ M23 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:17Contacts;
Circular Connector, MotionGrade M23 A Series, Receptacle, 17, Pin, Socket, Panel Mount RoHS Compliant: Yes
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | PEI-Genesis | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6964348 | 320-MA1LAP1700 | Amphenol Sine MA1LAP1700 | 889-1080-ND | MA1LAP1700 | 14R7008 |
| Product Name | Industrial Circular Connectors | Electronic Connector | Circular Connector Housings | Circular Connector, Receptacle, 17 Position, Panel; Product Range Amphenol Sine/tuchel | ||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |||
| Gender | Male / Plug; Female / Jack | Female / Jack | ||||
| Geometry | Straight; Straight | |||||
| Termination | Crimp |