Amphenol Sine Systems Circular Connector Housings MA2LAE1200

Description
12 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet
Description
12 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-2011-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-2011-ND
Circular Connector Housings 889-2011-ND
12 Position Circular Connector Receptacle Housing Panel Mount

12 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Sensor Conn, M23, Rcpt, 12Pos, Panel; Product Range Amphenol Sine/tuchel - 12AC8942 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M23, Rcpt, 12Pos, Panel; Product Range Amphenol Sine/tuchel
12AC8942
Sensor Conn, M23, Rcpt, 12Pos, Panel; Product Range Amphenol Sine/tuchel 12AC8942
SENSOR CONN, M23, RCPT, 12POS, PANEL; Product Range:MotionGrade™ M23 Series; Sensor Connector Size:M23; Sensor Connector Gender:Female; No. of Positions:12 Positions; Sensor Contact Type:Crimp Socket; IP / NEMA Rating:IP67 RoHS Compliant: Yes

SENSOR CONN, M23, RCPT, 12POS, PANEL; Product Range:MotionGrade™ M23 Series; Sensor Connector Size:M23; Sensor Connector Gender:Female; No. of Positions:12 Positions; Sensor Contact Type:Crimp Socket; IP / NEMA Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet
Sensor Conn, M23, Rcpt, 12Pos, Panel; Product Range Amphenol Sine/tuchel - 44AC5576 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M23, Rcpt, 12Pos, Panel; Product Range Amphenol Sine/tuchel
44AC5576
Sensor Conn, M23, Rcpt, 12Pos, Panel; Product Range Amphenol Sine/tuchel 44AC5576
SENSOR CONN, M23, RCPT, 12POS, PANEL; Product Range:Checkmate Elite Series; Sensor Connector Size:M23; Gender:Receptacle; No. of Contacts:12Contacts; Sensor Contact Type:Crimp Socket; Sensor Connector Mounting:Straight Panel Mount; RoHS Compliant: Yes

SENSOR CONN, M23, RCPT, 12POS, PANEL; Product Range:Checkmate Elite Series; Sensor Connector Size:M23; Gender:Receptacle; No. of Contacts:12Contacts; Sensor Contact Type:Crimp Socket; Sensor Connector Mounting:Straight Panel Mount; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-2011-ND MA2LAE1200 12AC8942 44AC5576
Product Name Circular Connector Housings Sensor Conn, M23, Rcpt, 12Pos, Panel; Product Range Amphenol Sine/tuchel Sensor Conn, M23, Rcpt, 12Pos, Panel; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Outer square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Industrial Circular Connectors - 101023 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details