Amphenol Sine Systems Circular Connector Housings MA1LAE1600

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connector Housings - MA1LAE1600-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
MA1LAE1600-ND
Circular Connector Housings MA1LAE1600-ND
16 Position Circular Connector Receptacle Housing Panel Mount

16 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Sensor Conn, M23, Rcpt, 16Pos, Panel; Product Range Amphenol Sine/tuchel - 44AC5575 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M23, Rcpt, 16Pos, Panel; Product Range Amphenol Sine/tuchel
44AC5575
Sensor Conn, M23, Rcpt, 16Pos, Panel; Product Range Amphenol Sine/tuchel 44AC5575
SENSOR CONN, M23, RCPT, 16POS, PANEL; Product Range:Motion Grade Elite Series; Sensor Connector Size:M23; Gender:Receptacle; No. of Contacts:16Contacts; Sensor Contact Type:Crimp Socket - Contacts Not Supplied; Sensor Connector RoHS Compliant: Yes

SENSOR CONN, M23, RCPT, 16POS, PANEL; Product Range:Motion Grade Elite Series; Sensor Connector Size:M23; Gender:Receptacle; No. of Contacts:16Contacts; Sensor Contact Type:Crimp Socket - Contacts Not Supplied; Sensor Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MA1LAE1600 MA1LAE1600-ND 44AC5575
Product Name Circular Connector Housings Sensor Conn, M23, Rcpt, 16Pos, Panel; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2000-5357/102-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
Coaxial Adapters - N200A8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details
E-Z-Flex 0.080″ Pin Socket to 0.051″ Pin, Adapter - 9480 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details