Amphenol Sine Systems Circular Connector Housings MA5RAE1701

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connector Housings - MA5RAE1701-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
MA5RAE1701-ND
Circular Connector Housings MA5RAE1701-ND
17 Position Circular Connector Receptacle Housing Panel Mount, Right Angle Backshell, Rotatable

17 Position Circular Connector Receptacle Housing Panel Mount, Right Angle Backshell, Rotatable

Buy Now Datasheet
Sensor Connector, M23, Rcpt, 17Pos; Product Range Amphenol Sine/tuchel - 44AC5584 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M23, Rcpt, 17Pos; Product Range Amphenol Sine/tuchel
44AC5584
Sensor Connector, M23, Rcpt, 17Pos; Product Range Amphenol Sine/tuchel 44AC5584
SENSOR CONNECTOR, M23, RCPT, 17POS; Product Range:MA5RA Series; Sensor Connector Size:M23; Gender:Receptacle; No. of Contacts:17Contacts; Sensor Contact Type:Crimp Socket; Sensor Connector Mounting:Right Angle Panel Mount; IP / NEMA RoHS Compliant: Yes

SENSOR CONNECTOR, M23, RCPT, 17POS; Product Range:MA5RA Series; Sensor Connector Size:M23; Gender:Receptacle; No. of Contacts:17Contacts; Sensor Contact Type:Crimp Socket; Sensor Connector Mounting:Right Angle Panel Mount; IP / NEMA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MA5RAE1701 MA5RAE1701-ND 44AC5584
Product Name Circular Connector Housings Sensor Connector, M23, Rcpt, 17Pos; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Pogo Pin Connector magnetic -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Plugs and Receptacles - 486-3-104-044-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
View Details
2 suppliers
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details