Amphenol Sine Systems Circular Connector Housings MA1CAP1200

Description
12 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Request a Quote Datasheet
Description
12 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-1069-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-1069-ND
Circular Connector Housings 889-1069-ND
12 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

12 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

Buy Now Datasheet
Connectors, Interconnects - Circular Connectors - Circular Connector Housings - 1334504-MA1CAP1200 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Housings
1334504-MA1CAP1200
Connectors, Interconnects - Circular Connectors - Circular Connector Housings 1334504-MA1CAP1200
Manufacturer: Amphenol Sine Systems Corp Win Source Part Number: 1334504-MA1CAP1200 Category: Connectors, Interconnects>Circul ar Connectors>Circular Connector Housings Packaging: Bulk Type: For Female Sockets or Male Pins Number of Positions: 12 Features: Coupling Nut Connector Type: Plug Housing Contact Type: Crimp Fastening Type: Threaded Contact Size: 1.0mm Note: Contacts Not Included Ingress Protection: IP67 - Dust Tight, Waterproof Shielding: Shielded Material Flammability Rating: UL94 V-0 Orientation: P Housing Color: Silver Standard Package: 200 Mounting: Free Hanging (In-Line) Shell Size - Insert: M23-12 Contact Shape: Circular Temperature Range - Operating: -20°C ~ 130°C Shell Material: Zinc Die Cast Shell Finish: Nickel Insert Material: Polyamide (PA66), Nylon 6/6 ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Other Part Number: 889-1069 Base Product Number: MA1CAP RoHS Status: ROHS3 Compliant

Manufacturer: Amphenol Sine Systems Corp
Win Source Part Number: 1334504-MA1CAP1200
Category: Connectors, Interconnects>Circular Connectors>Circular Connector Housings
Packaging: Bulk
Type: For Female Sockets or Male Pins
Number of Positions: 12
Features: Coupling Nut
Connector Type: Plug Housing
Contact Type: Crimp
Fastening Type: Threaded
Contact Size: 1.0mm
Note: Contacts Not Included
Ingress Protection: IP67 - Dust Tight, Waterproof
Shielding: Shielded
Material Flammability Rating: UL94 V-0
Orientation: P
Housing Color: Silver
Standard Package: 200
Mounting: Free Hanging (In-Line)
Shell Size - Insert: M23-12
Contact Shape: Circular
Temperature Range - Operating: -20°C ~ 130°C
Shell Material: Zinc Die Cast
Shell Finish: Nickel
Insert Material: Polyamide (PA66), Nylon 6/6
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8538.90.8180
Other Part Number: 889-1069
Base Product Number: MA1CAP
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connector, Plug, 12 Position, Free Hanging; Product Range Amphenol Sine/tuchel - 14R6995 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 12 Position, Free Hanging; Product Range Amphenol Sine/tuchel
14R6995
Circular Connector, Plug, 12 Position, Free Hanging; Product Range Amphenol Sine/tuchel 14R6995
CIRCULAR CONNECTOR, PLUG, 12 POSITION, FREE HANGING; Product Range:MotionGrade™ M23 Series; Sensor Connector Size:M23; Sensor Connector Gender:Male; No. of Positions:12 Positions; Sensor Contact Type:Pin, Socket; Gender:Plug RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 12 POSITION, FREE HANGING; Product Range:MotionGrade™ M23 Series; Sensor Connector Size:M23; Sensor Connector Gender:Male; No. of Positions:12 Positions; Sensor Contact Type:Pin, Socket; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-1069-ND 1334504-MA1CAP1200 MA1CAP1200 14R6995
Product Name Circular Connector Housings Connectors, Interconnects - Circular Connectors - Circular Connector Housings Circular Connector, Plug, 12 Position, Free Hanging; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28410-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Powerpole ® 15-45 PCB Mounting Staples, Long - 114555P13 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
M39029 Connectors, Size 16 Socket - 190734 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details