Lingto Electronic Limited Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 50 70 80 90 100 110 120 124 125 126 127 128 129 130 131 132 133 134 135 136 140 150 160 166
Product Name Notes
095-9091-1061=HDSM1- 152P4D9-3
111 METRAL PWR 5R REC
12XLL F CONN W/CPAP O/PNL MNT O/
132 METRAL 5R RA REC
24 (2 X 12) POS DIP, 0.3" (7.62M
24+8 F TYPE M DIN41612 4MM PC
24+8 MALE TYPE M DIN41612
28 (2 X 14) POS DIP, 0.3" (7.62M
2MM HM 3POS M PWR MOD SSS
2MM HM A 110POS M RA
2MM HM A 154POS M 3.7MM
2MM HM B 125 POS M RA 3.5MM
2MM HM B19 133POS M 16MM
2MM HM B22 154POS M 3.7MM
2MM HM B22 154POS M
2MM HM C 55POS M RA 3.5MM
30+2 M TYPE M DIN
3900297-06=BATTERYBL OCKFS3
42+6 F TYPE M DIN41612 PC 4MM
510-AG92D-08=INLINE SOCKET
5MM RAST 16A F-INDIRECT K00 NAT
5MM RAST 16A F-INDIRECT K15 RED
60+4 FEMALE PC
824-AG31F=SOCKET ASSY
9062326845
CONN AUTO LAN PLUG
CONN CARDEDGE HSG 2POS 0.197
CONN CARDEDGE HSG 6POS 0.197
CONN CARDEDGE HSG 8POS 0.100
CONN DIN HDR 160POS PCB GOLD
CONN DIN HDR 64POS PCB
CONN DIN PLUG 96POS PCB RA GOLD
CONN DIN RCPT 160POS PCB RA GOLD
CONN DIN RCPT 16POS PCB GOLD
CONN DIN RCPT 96POS PCB GOLD
CONN EDGE DUAL FMALE 10POS 0.050
CONN EDGE DUAL FMALE 10POS 0.100
CONN EDGE DUAL FMALE 12POS 0.050
CONN EDGE DUAL FMALE 12POS 0.100
CONN EDGE DUAL FMALE 14POS 0.100
CONN EDGE DUAL FMALE 16POS 0.100
CONN EDGE DUAL FMALE 18POS 0.050
CONN EDGE DUAL FMALE 26POS 0.050
CONN EDGE DUAL FMALE 28POS 0.050
CONN EDGE DUAL FMALE 30POS 0.050
CONN EDGE DUAL FMALE 40POS 0.050
CONN EDGE DUAL FMALE 44POS 0.050
CONN HEADER 96POS PCB
CONN HEADER HD 252POS PCB
CONN HEADER MULTI-BEAM 30POS PCB
CONN IC DIP SOCKET 14POS GOLD
CONN IC DIP SOCKET 14POS TIN
CONN IC DIP SOCKET 16POS GOLD
CONN IC DIP SOCKET 16POS TIN
CONN IC DIP SOCKET 18POS GOLD
CONN IC DIP SOCKET 18POS TIN
CONN IC DIP SOCKET 20POS GOLD
CONN IC DIP SOCKET 20POS TIN
CONN IC DIP SOCKET 22POS GOLD
CONN IC DIP SOCKET 22POS TIN
CONN IC DIP SOCKET 24POS GOLD
CONN IC DIP SOCKET 24POS TIN
CONN IC DIP SOCKET 28POS GOLD
CONN IC DIP SOCKET 28POS TIN
CONN IC DIP SOCKET 32POS GOLD
CONN IC DIP SOCKET 32POS TIN
CONN IC DIP SOCKET 3POS GOLD
CONN IC DIP SOCKET 40POS GOLD
CONN IC DIP SOCKET 40POS TIN
CONN IC DIP SOCKET 48POS GOLD
CONN IC DIP SOCKET 48POS TIN
CONN IC DIP SOCKET 6POS GOLD
CONN IC DIP SOCKET 6POS TIN
CONN IC DIP SOCKET 8POS GOLD
CONN IC DIP SOCKET 8POS TIN
CONN MIN HD SAS RCP 1X4 144P PCB
CONN MIN HD SAS RCPT 1X2 72P PCB
CONN MIN HD SAS RCPT 1X2 72P SMD
CONN MIN HD SAS RCPT 36P SLD PCB
CONN MIN HD SAS RCPT 36P SLD SMD
CONN MINI HD SAS RCP CAGE 36P RA
CONN MINI HD SAS RCPT 1X2 72P RA
CONN MINI HD SAS RCPT 2X1 72P RA
CONN MINI HD SAS RCPT 36POS PCB
CONN MINI HD SAS RCPT 36POS R/A
CONN PLUG 5POS 2.50MM R/A SLDR
CONN RCPT 120POS PCB
CONN RCPT 168POS EDGE MNT
CONN RCPT 192POS EDGE MNT
CONN RCPT 192POS PCB
CONN RCPT 240POS PCB
CONN RCPT 24POS PCB
CONN RCPT 30POS EDGE MNT
CONN RCPT 30POS PCB
CONN RCPT 48POS PCB
CONN RCPT 60POS PCB
CONN RCPT 96POS PCB
CONN SKT PLCC
CONN SKT TRANSISTOR
CONN SOCKET PGA 168POS GOLD
CONN SOCKET PGA ZIF 321POS GOLD
CONN SOCKET PGA ZIF 462POS TIN
CONN SOCKET PGA ZIF GOLD
CONN SOCKET PLCC 20POS TIN-LEAD
CONN SOCKET PLCC 20POS TIN
CONN SOCKET PLCC 28POS TIN-LEAD
CONN SOCKET PLCC 28POS TIN
CONN SOCKET PLCC 32POS TIN-LEAD
CONN SOCKET PLCC 32POS TIN
CONN SOCKET PLCC 44POS TIN-LEAD
CONN SOCKET PLCC 44POS TIN
CONN SOCKET PLCC 52POS TIN-LEAD
CONN SOCKET PLCC 52POS TIN
CONN SOCKET PLCC 68POS TIN-LEAD
CONN SOCKET PLCC 68POS TIN
CONN SOCKET PLCC 84POS TIN-LEAD
CONN SOCKET PLCC 84POS TIN
CONN SOCKET SIP 11POS
CONN SOCKET SIP 12POS
CONN SOCKET SIP 5POS
CONN SOCKET TRANSIST TO-100 8POS
CONN SOCKET TRANSIST TO-3 3POS
CONN SOCKET TRANSIST TO-5 10POS
CONN SOCKET TRANSIST TO-5 3POS
CONN SOCKET TRANSIST TO-5 4POS
CONN SOCKET TRANSIST TO-5 8POS
CONN SOCKET TRANSIST TO-5
CONN SOCKET TRANSIST TO100 10POS
CONN TRANSIST TO-3 3POS GOLD
CONN TRANSIST TO-3 3POS TIN
CONN TRANSIST TO-5 10POS GOLD
CONN TRANSIST TO-5 3POS GOLD
CONN TRANSIST TO-5 4POS GOLD
CONN TRANSIST TO-5 8POS GOLD
DIN CONN
DIN E 160POS CRIMP CNT HOUS MOD
DIN41612 FEMALE 32 PIN HALF B
DIN41612, FEMALE, 96 PIN, RIGHT
DIN41612, FEMALE, B TYPE, 32 PIN
DIN41612, FEMALE, B TYPE, 64 PIN
DIN41612, FEMALE, C TYPE, 64 PIN
DIN41612, FEMALE, C TYPE, 96 PIN
DIN41612, FEMALE, C TYPE, RIGHT
DIN41612, FEMALE, H15 TYPE, 15 P
DIN41612, FEMALE, HALF B TYPE, 3
DIN41612, FEMALE, HALF B TYPE, A
DIN41612, FEMALE, HALF C TYPE, 4
DIN41612, FEMALE, HALF Q TYPE, 2
DIN41612, FEMALE, HALF Q, 32 PIN
DIN41612, FEMALE, HALF R TYPE, 4
DIN41612, FEMALE, IDC TYPE CONNE
DIN41612, FEMALE, MIXED H7 TYPE,
DIN41612, FEMALE, TYPE C, 64 PIN
DIN41612, FEMALE, W TYPE, 96 PIN
DIN41612, HALF C TYPE, 96 PIN, R
DIN41612, MALE, 96 PIN, WITH BOA
DIN41612, MALE, B TYPE, 64 PIN,
DIN41612, MALE, C R & A TYPE, 32
DIN41612, MALE, C TYPE, 96 PIN,
DIN41612, MALE, H15 TYPE, 15 PIN
DIN41612, MALE, HALF B TYPE, 20
DIN41612, MALE, HALF B TYPE, 32
DIN41612, MALE, HALF B, AB ROW,
DIN41612, MALE, HALF C TYPE, 48
DIN41612, MALE, HALF Q TYPE, 20
DIN41612, MALE, HALF R TYPE, 48
DIN41612, MALE, TYPE R, 64 PIN,
HIGH DENSITY / HARD METRICS CONN
HIGH DENSITY DIN41612 CONNECTOR,
IC SOCKETS DIP DECOUP
MALE HEAD R/A 3642 02 K01 908790
MBXL R/A HDR 2P+24S+4P,SELECT
MET STD SIG HDR
METRAL 5RX1M STR RCP STB
METRAL PWR 4RX1M STR RCP
METRAL PWR 5R VER REC
MQUICK MODULE, SEALED, WITH FEMA
MQUICK MODULE, SEALED, WITHOUT C
MQUICK MODULE, UNSEALED, WITH FE
MQUICK MODULE, UNSEALED, WITHOUT
MQUICK SHORT RECEPTACLE, COMPOSI
PCMCIA 30MM FLEX HEADER-ASSY
RAST 5 VERTICAL HDR 2 CKT AG
RAST 5 VERTICAL HDR 4 CKT AG
RECTANGULAR BOARD MOUNT CONNECTO
STAMPED PIN
ZD F 2-10 20POS
ZD F 3-10 30POS
ZD F 3-15 45POS RA 1.8MM
ZD F 4-10 40POS
ZD M 2-10 20POS 1.7MM
ZD M 2-10 20POS 3.7MM
ZD M 3-10 30POS 1.7MM
ZD M 3-10 30POS 3.7MM
ZD M 4-10 40POS 1.7MM
ZD M 4-10 40POS 3.7MM

<< Prev Next >>