Mill-Max Mfg. Corp. IC Sockets 917-43-103-41-005000

Description
3 (Round) Pos Transistor, TO-5 Socket Gold Through Hole
Request a Quote Datasheet
Description
3 (Round) Pos Transistor, TO-5 Socket Gold Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC Sockets - ED90273-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
ED90273-ND
IC Sockets ED90273-ND
3 (Round) Pos Transistor, TO-5 Socket Gold Through Hole

3 (Round) Pos Transistor, TO-5 Socket Gold Through Hole

Buy Now Datasheet
Sockets for ICs, Transistors - 917-43-103-41-005000 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
917-43-103-41-005000
Sockets for ICs, Transistors 917-43-103-41-005000
CONN TRANSIST TO-5 3POS GOLD

CONN TRANSIST TO-5 3POS GOLD

Supplier's Site Datasheet
Transistor Socket, 3 Position, Through Hole Vertical; No. Of Contacts Mill Max - 63R1014 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Socket, 3 Position, Through Hole Vertical; No. Of Contacts Mill Max
63R1014
Transistor Socket, 3 Position, Through Hole Vertical; No. Of Contacts Mill Max 63R1014
TRANSISTOR SOCKET, 3 POSITION, THROUGH HOLE VERTICAL; No. of Contacts:3Contacts; Connector Type:Transistor Socket; Pitch Spacing:-; Product Range:917 Series; Row Pitch:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

TRANSISTOR SOCKET, 3 POSITION, THROUGH HOLE VERTICAL; No. of Contacts:3Contacts; Connector Type:Transistor Socket; Pitch Spacing:-; Product Range:917 Series; Row Pitch:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number ED90273-ND 917-43-103-41-005000 63R1014
Product Name IC Sockets Sockets for ICs, Transistors Transistor Socket, 3 Position, Through Hole Vertical; No. Of Contacts Mill Max
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE HEADER - RIGHT ANGLE - 51731-087LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
10+10 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A98055-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
View Details
PCB Connectors - NCS-FL4G-S-02 - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details