EDAC, Inc. Pluggable Connectors 900-072-629-002

Description
CONN MIN HD SAS RCPT 1X2 72P SMD
Datasheet
Description
CONN MIN HD SAS RCPT 1X2 72P SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Connectors - 900-072-629-002 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
900-072-629-002
Pluggable Connectors 900-072-629-002
CONN MIN HD SAS RCPT 1X2 72P SMD

CONN MIN HD SAS RCPT 1X2 72P SMD

Supplier's Site Datasheet
Mini Sas Hd Conn, Rcpt, 72Pos, Smt; No. Of Contacts Edac - 78AC5799 - Newark, An Avnet Company
Chicago, IL, United States
Mini Sas Hd Conn, Rcpt, 72Pos, Smt; No. Of Contacts Edac
78AC5799
Mini Sas Hd Conn, Rcpt, 72Pos, Smt; No. Of Contacts Edac 78AC5799
MINI SAS HD CONN, RCPT, 72POS, SMT; No. of Contacts:72Contacts; Gender:Receptacle; Connector Type:Mini SAS HD; Contact Termination Type:Surface Mount; Product Range:900 Series; Connector Mounting:PCB Mount RoHS Compliant: Yes

MINI SAS HD CONN, RCPT, 72POS, SMT; No. of Contacts:72Contacts; Gender:Receptacle; Connector Type:Mini SAS HD; Contact Termination Type:Surface Mount; Product Range:900 Series; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 900-072-629-002 78AC5799
Product Name Pluggable Connectors Mini Sas Hd Conn, Rcpt, 72Pos, Smt; No. Of Contacts Edac
Geometry Receptacle (1x2)
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NA3N - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Push-in bulkhead connector - NPQH-H-Q10-E-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details