OUPIIN America, Inc. Backplane Connectors - 9001-12641C00A 9001-12641C00A

Description
Manufacturer: Oupiin Win Source Part Number: 908645-9001-12641C00 A Series: 9001 Operating Temperature Range: -55°C ~ 125°C Features: 64 Position Din Connector Receptacle, Female Sockets Gold Through Hole Package: Tray Mounting: Through Hole Family Name: 9001 Categories: Connectors Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 216 MSL Level: 2 (1 Year) HTSUS: 8536.69.4040
Request a Quote Datasheet
Description
Manufacturer: Oupiin Win Source Part Number: 908645-9001-12641C00 A Series: 9001 Operating Temperature Range: -55°C ~ 125°C Features: 64 Position Din Connector Receptacle, Female Sockets Gold Through Hole Package: Tray Mounting: Through Hole Family Name: 9001 Categories: Connectors Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 216 MSL Level: 2 (1 Year) HTSUS: 8536.69.4040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 9001-12641C00A - 908645-9001-12641C00A - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 9001-12641C00A
908645-9001-12641C00A
Backplane Connectors - 9001-12641C00A 908645-9001-12641C00A
Manufacturer: Oupiin Win Source Part Number: 908645-9001-12641C00 A Series: 9001 Operating Temperature Range: -55°C ~ 125°C Features: 64 Position Din Connector Receptacle, Female Sockets Gold Through Hole Package: Tray Mounting: Through Hole Family Name: 9001 Categories: Connectors Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 216 MSL Level: 2 (1 Year) HTSUS: 8536.69.4040

Manufacturer: Oupiin
Win Source Part Number: 908645-9001-12641C00A
Series: 9001
Operating Temperature Range: -55°C ~ 125°C
Features: 64 Position Din Connector Receptacle, Female Sockets Gold Through Hole
Package: Tray
Mounting: Through Hole
Family Name: 9001
Categories: Connectors
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 216
MSL Level: 2 (1 Year)
HTSUS: 8536.69.4040

Buy Now
Singapore, Singapore
Electronic Connector
307-9001-12641C00A
Electronic Connector 307-9001-12641C00A
Headers and Edge Type Connector, Product overview: 9001-12641C00A from Oupiin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, DIN 41612 Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 307-9001-12641C00A can be used for catalog matching and distributor lookup.

Headers and Edge Type Connector, Product overview: 9001-12641C00A from Oupiin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, DIN 41612 Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 307-9001-12641C00A can be used for catalog matching and distributor lookup.

Supplier's Site
Backplane Connectors - DIN 41612 - 9001-12641C00A - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
9001-12641C00A
Backplane Connectors - DIN 41612 9001-12641C00A
DIN41612, FEMALE, C TYPE, 64 PIN

DIN41612, FEMALE, C TYPE, 64 PIN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 908645-9001-12641C00A 307-9001-12641C00A 9001-12641C00A
Product Name Backplane Connectors - 9001-12641C00A Electronic Connector Backplane Connectors - DIN 41612
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAV3 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SB - Circular connectors for special applications -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 20 to 115 volts
View Details