Mill-Max Mfg. Corp. IC Sockets 940-44-068-24-000000

Description
68 (4 x 17) Pos PLCC Socket Tin Through Hole
Request a Quote Datasheet
Description
68 (4 x 17) Pos PLCC Socket Tin Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC Sockets - ED90010-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
ED90010-ND
IC Sockets ED90010-ND
68 (4 x 17) Pos PLCC Socket Tin Through Hole

68 (4 x 17) Pos PLCC Socket Tin Through Hole

Buy Now Datasheet
Sockets for ICs, Transistors - 940-44-068-24-000000 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
940-44-068-24-000000
Sockets for ICs, Transistors 940-44-068-24-000000
CONN SOCKET PLCC 68POS TIN

CONN SOCKET PLCC 68POS TIN

Supplier's Site Datasheet
CONN SOCKET PLCC 68POS TIN

CONN SOCKET PLCC 68POS TIN

Supplier's Site Datasheet
Plcc Socket, 68 Position, Through Hole Vertical; No. Of Contacts Mill Max - 84K7209 - Newark, An Avnet Company
Chicago, IL, United States
Plcc Socket, 68 Position, Through Hole Vertical; No. Of Contacts Mill Max
84K7209
Plcc Socket, 68 Position, Through Hole Vertical; No. Of Contacts Mill Max 84K7209
PLCC SOCKET, 68 POSITION, THROUGH HOLE VERTICAL; No. of Contacts:68Contacts; Connector Type:PLCC Socket; Pitch Spacing:2.54mm; Product Range:940 Series; Row Pitch:-; Contact Material:-; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

PLCC SOCKET, 68 POSITION, THROUGH HOLE VERTICAL; No. of Contacts:68Contacts; Connector Type:PLCC Socket; Pitch Spacing:2.54mm; Product Range:940 Series; Row Pitch:-; Contact Material:-; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ED90010-ND 940-44-068-24-000000 940-44-068-24-000000 84K7209
Product Name IC Sockets Sockets for ICs, Transistors IC Sockets Plcc Socket, 68 Position, Through Hole Vertical; No. Of Contacts Mill Max
Mounting Through Hole Through Hole
Unlock Full Specs
to access all available technical data