Mill-Max Mfg. Corp. IC Sockets 940-44-044-24-000000

Description
44 (4 x 11) Pos PLCC Socket Tin Through Hole
Request a Quote Datasheet
Description
44 (4 x 11) Pos PLCC Socket Tin Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC Sockets - ED90008-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
ED90008-ND
IC Sockets ED90008-ND
44 (4 x 11) Pos PLCC Socket Tin Through Hole

44 (4 x 11) Pos PLCC Socket Tin Through Hole

Buy Now Datasheet
Sockets for ICs, Transistors - 940-44-044-24-000000 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
940-44-044-24-000000
Sockets for ICs, Transistors 940-44-044-24-000000
CONN SOCKET PLCC 44POS TIN

CONN SOCKET PLCC 44POS TIN

Supplier's Site Datasheet
Plcc Socket, 44 Position, Through Hole Vertical; No. Of Contacts Mill Max - 84K7203 - Newark, An Avnet Company
Chicago, IL, United States
Plcc Socket, 44 Position, Through Hole Vertical; No. Of Contacts Mill Max
84K7203
Plcc Socket, 44 Position, Through Hole Vertical; No. Of Contacts Mill Max 84K7203
PLCC SOCKET, 44 POSITION, THROUGH HOLE VERTICAL; No. of Contacts:44Contacts; Connector Type:PLCC Socket; Pitch Spacing:2.54mm; Product Range:940 Series; Row Pitch:-; Contact Material:-; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

PLCC SOCKET, 44 POSITION, THROUGH HOLE VERTICAL; No. of Contacts:44Contacts; Connector Type:PLCC Socket; Pitch Spacing:2.54mm; Product Range:940 Series; Row Pitch:-; Contact Material:-; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
CONN SOCKET PLCC 44POS TIN

CONN SOCKET PLCC 44POS TIN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ED90008-ND 940-44-044-24-000000 84K7203 940-44-044-24-000000
Product Name IC Sockets Sockets for ICs, Transistors Plcc Socket, 44 Position, Through Hole Vertical; No. Of Contacts Mill Max IC Sockets
Mounting Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1508-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
PwrBlade ® - 51915-064LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
KNB/KNC Series ESA Qualified -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
View Details
D-Sub Connector Assemblies - 2262-A55200-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount
View Details