TE Connectivity Eurocard Connectors 9-1393640-0

Description
Configuration Features Number of Columns : 32 Number of Positions : 64 Number of Rows : 3 Number of Signal Positions : 64 PCB Mount Orientation : Vertical Rows Loaded : C, A Contact Features Contact Base Material : Phosphor Bronze Contact Cross Section : .32 x .76 MM  [.013 x .03 INCH ] Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Socket Dimensions Connector Height (MM) : 10.6 PCB 厚度(建议) : 1.6 MM  [.063 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester - GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board DIN Level : II DIN Size : Standard Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 2.9 MM  [.114 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Columns : 32 Number of Positions : 64 Number of Rows : 3 Number of Signal Positions : 64 PCB Mount Orientation : Vertical Rows Loaded : C, A Contact Features Contact Base Material : Phosphor Bronze Contact Cross Section : .32 x .76 MM  [.013 x .03 INCH ] Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Socket Dimensions Connector Height (MM) : 10.6 PCB 厚度(建议) : 1.6 MM  [.063 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester - GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board DIN Level : II DIN Size : Standard Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 2.9 MM  [.114 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 9-1393640-0 - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
9-1393640-0
Eurocard Connectors 9-1393640-0
Configuration Features Number of Columns : 32 Number of Positions : 64 Number of Rows : 3 Number of Signal Positions : 64 PCB Mount Orientation : Vertical Rows Loaded : C, A Contact Features Contact Base Material : Phosphor Bronze Contact Cross Section : .32 x .76 MM  [.013 x .03 INCH ] Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Socket Dimensions Connector Height (MM) : 10.6 PCB 厚度(建议) : 1.6 MM  [.063 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester - GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board DIN Level : II DIN Size : Standard Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 2.9 MM  [.114 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Configuration Features


  • Number of Columns : 32
  • Number of Positions : 64
  • Number of Rows : 3
  • Number of Signal Positions : 64
  • PCB Mount Orientation : Vertical
  • Rows Loaded : C, A

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Cross Section : .32 x .76 MM  [.013 x .03 INCH ]
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Type : Socket

Dimensions


  • Connector Height (MM) : 10.6
  • PCB 厚度(建议) : 1.6 MM  [.063 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Polyester - GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board
  • DIN Level : II
  • DIN Size : Standard
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post & Tail Length : 2.9 MM  [.114 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Backplane Connectors - DIN 41612 - 9-1393640-0 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
9-1393640-0
Backplane Connectors - DIN 41612 9-1393640-0
CONN DIN RCPT 96POS PCB GOLD

CONN DIN RCPT 96POS PCB GOLD

Supplier's Site Datasheet
V42254B2201C913=Pc612 Federlei Amp - Te Connectivity - 16H8864 - Newark, An Avnet Company
Chicago, IL, United States
V42254B2201C913=Pc612 Federlei Amp - Te Connectivity
16H8864
V42254B2201C913=Pc612 Federlei Amp - Te Connectivity 16H8864
V42254B2201C913=PC61 2 FEDERLEI

V42254B2201C913=PC612 FEDERLEI

Supplier's Site
V42254B2201C913=Pc612 Federlei Amp - Te Connectivity - 77AC1946 - Newark, An Avnet Company
Chicago, IL, United States
V42254B2201C913=Pc612 Federlei Amp - Te Connectivity
77AC1946
V42254B2201C913=Pc612 Federlei Amp - Te Connectivity 77AC1946
V42254B2201C913=PC61 2 FEDERLEI

V42254B2201C913=PC612 FEDERLEI

Supplier's Site

Technical Specifications

  TE Connectivity Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 9-1393640-0 9-1393640-0 16H8864
Product Name Eurocard Connectors Backplane Connectors - DIN 41612 V42254B2201C913=Pc612 Federlei Amp - Te Connectivity
Connector Type Board to Board Connector; PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

Eurocard Connectors - 2-164045-4 - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
7 suppliers
Header - 02560389-006 - Richardson RFPD
TE Connectivity
View Details
2 suppliers
Circular Connector Contacts - 1508-006-0912-12-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 12 to 16 AWG
View Details