Conn DIN 41612 F 32 POS 2.54mm Solder RA Thru-Hole Tray Product overview: 9001-35321C00A from Oupiin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, DIN 41612 Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 307-9001-35321C00A can be used for catalog matching and distributor lookup.
Manufacturer: Oupiin
Win Source Part Number: 849659-9001-35321C00
Series: 9001
Features: Position Din Connector
Package: Tray
Family Name: 9001
Categories: Connectors
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 216
MSL Level: 2 (1 Year)
HTSUS: 8536.69.4040
DIN41612, MALE, HALF B TYPE, 32
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 4985-9001-35321C00A-ND | 307-9001-35321C00A | 849659-9001-35321C00A | 9001-35321C00A |
| Product Name | DIN 41612 | Electronic Connector | Backplane Connectors - 9001-35321C00A | Backplane Connectors - DIN 41612 |
| Connector Type | Header, Male Pins | |||
| Mounting | Through Hole, Right Angle | |||
| Current Rating | 2.0 amps |