ERNI Electronics Inc. Backplane Connectors - 973056 973056

Description
Manufacturer: ERNI Electronics Win Source Part Number: 858713-973056 Series: ERMET ZD Operating Temperature Range: -55°C ~ 125°C Features: 60 Connector Header, Male Pins Through Hole Package: Tray Mounting: Through Hole Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 64 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040
Request a Quote Datasheet
Description
Manufacturer: ERNI Electronics Win Source Part Number: 858713-973056 Series: ERMET ZD Operating Temperature Range: -55°C ~ 125°C Features: 60 Connector Header, Male Pins Through Hole Package: Tray Mounting: Through Hole Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 64 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 973056 - 858713-973056 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 973056
858713-973056
Backplane Connectors - 973056 858713-973056
Manufacturer: ERNI Electronics Win Source Part Number: 858713-973056 Series: ERMET ZD Operating Temperature Range: -55°C ~ 125°C Features: 60 Connector Header, Male Pins Through Hole Package: Tray Mounting: Through Hole Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 64 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040

Manufacturer: ERNI Electronics
Win Source Part Number: 858713-973056
Series: ERMET ZD
Operating Temperature Range: -55°C ~ 125°C
Features: 60 Connector Header, Male Pins Through Hole
Package: Tray
Mounting: Through Hole
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 64
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040

Buy Now Datasheet
Backplane Connectors - Specialized - 973056 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
973056
Backplane Connectors - Specialized 973056
ZD M 2-10 20POS 3.7MM

ZD M 2-10 20POS 3.7MM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 858713-973056 973056
Product Name Backplane Connectors - 973056 Backplane Connectors - Specialized
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 7 Positions with Front Ground Tab - 80203-508RLS17SL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 7 Pin Magnetic Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
44-Pin Hermetic D-sub Connector - 54672 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm TNC Straight Plug - 111161 - PIC Wire & Cable
Specs
Geometry Straight
View Details