DIN41612, FEMALE, HALF B TYPE, A Product overview: 9001-36201C00A from Oupiin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-9001-36201C00A can be used for catalog matching and distributor lookup.
Manufacturer: Oupiin
Win Source Part Number: 858565-9001-36201C00
Series: 9001
Operating Temperature Range: -55°C ~ 125°C
Features: 20 Position Din Connector Receptacle, Female Sockets Gold Through Hole
Package: Tray
Mounting: Through Hole
Family Name: 9001
Categories: Connectors
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 216
MSL Level: 2 (1 Year)
HTSUS: 8536.69.4040
DIN41612, FEMALE, HALF B TYPE, A
DIN41612, FEMALE, HALF B TYPE, A
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 407-9001-36201C00A | 858565-9001-36201C00A | 9001-36201C00A | 9001-36201C00A |
| Product Name | Electronic Connector | Backplane Connectors - 9001-36201C00A | DIN 41612 | Backplane Connectors - DIN 41612 |
| Termination | Solder | Solder |