ERNI Electronics Inc. Backplane Connectors - 973046 973046

Description
Manufacturer: ERNI Electronics Win Source Part Number: 858712-973046 Series: ERMET ZD Operating Temperature Range: -55°C ~ 125°C Features: 60 Connector Receptacle, Female Sockets Through Hole, Right Angle Package: Tray Mounting: Through Hole, Right Angle Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 64 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040
Request a Quote Datasheet
Description
Manufacturer: ERNI Electronics Win Source Part Number: 858712-973046 Series: ERMET ZD Operating Temperature Range: -55°C ~ 125°C Features: 60 Connector Receptacle, Female Sockets Through Hole, Right Angle Package: Tray Mounting: Through Hole, Right Angle Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 64 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 973046 - 858712-973046 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 973046
858712-973046
Backplane Connectors - 973046 858712-973046
Manufacturer: ERNI Electronics Win Source Part Number: 858712-973046 Series: ERMET ZD Operating Temperature Range: -55°C ~ 125°C Features: 60 Connector Receptacle, Female Sockets Through Hole, Right Angle Package: Tray Mounting: Through Hole, Right Angle Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 64 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040

Manufacturer: ERNI Electronics
Win Source Part Number: 858712-973046
Series: ERMET ZD
Operating Temperature Range: -55°C ~ 125°C
Features: 60 Connector Receptacle, Female Sockets Through Hole, Right Angle
Package: Tray
Mounting: Through Hole, Right Angle
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 64
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040

Buy Now Datasheet
Backplane Connectors - Specialized - 973046 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
973046
Backplane Connectors - Specialized 973046
ZD F 2-10 20POS

ZD F 2-10 20POS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 858712-973046 973046
Product Name Backplane Connectors - 973046 Backplane Connectors - Specialized
Mounting Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - RCA Jacks - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
M12 Bus Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190613 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details