Mill-Max Mfg. Corp. IC Sockets 917-47-103-41-005000

Description
3 (Round) Pos Transistor, TO-5 Socket Gold Through Hole
Request a Quote Datasheet
Description
3 (Round) Pos Transistor, TO-5 Socket Gold Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC Sockets - ED11270-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
ED11270-ND
IC Sockets ED11270-ND
3 (Round) Pos Transistor, TO-5 Socket Gold Through Hole

3 (Round) Pos Transistor, TO-5 Socket Gold Through Hole

Buy Now Datasheet
Sockets for ICs, Transistors - 917-47-103-41-005000 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
917-47-103-41-005000
Sockets for ICs, Transistors 917-47-103-41-005000
CONN SOCKET TRANSIST TO-5 3POS

CONN SOCKET TRANSIST TO-5 3POS

Supplier's Site Datasheet
Transistor Socket, 3Pos, Through Hole; No. Of Contacts Mill Max - 57AC0150 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Socket, 3Pos, Through Hole; No. Of Contacts Mill Max
57AC0150
Transistor Socket, 3Pos, Through Hole; No. Of Contacts Mill Max 57AC0150
TRANSISTOR SOCKET, 3POS, THROUGH HOLE; No. of Contacts:3Contacts; Connector Type:Transistor Socket; Pitch Spacing:-; Product Range:917 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

TRANSISTOR SOCKET, 3POS, THROUGH HOLE; No. of Contacts:3Contacts; Connector Type:Transistor Socket; Pitch Spacing:-; Product Range:917 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number ED11270-ND 917-47-103-41-005000 57AC0150
Product Name IC Sockets Sockets for ICs, Transistors Transistor Socket, 3Pos, Through Hole; No. Of Contacts Mill Max
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Ribbon Cable Connectors - 104313-6 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
PCB Headers - 1224772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
P60/P50 Backplane Power Connectors (Right Angle Plug) - 80321-1A04S25D04B71DNG1A-A001 - Rego Electronics Inc.
Specs
Gender Male / Plug
Current Rating 60.0 to ? amps
Number of Contacts 33 #
View Details