OUPIIN America, Inc. Electronic Connector 9001-15481C00A

Description
Board Euro Connector, 48 Contact(s), 3 Row(s), Male, Right Angle, Solder Terminal, Product overview: 9001-15481C00A from Oupiin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, DIN 41612 Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 307-9001-15481C00A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Board Euro Connector, 48 Contact(s), 3 Row(s), Male, Right Angle, Solder Terminal, Product overview: 9001-15481C00A from Oupiin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, DIN 41612 Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 307-9001-15481C00A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
307-9001-15481C00A
Electronic Connector 307-9001-15481C00A
Board Euro Connector, 48 Contact(s), 3 Row(s), Male, Right Angle, Solder Terminal, Product overview: 9001-15481C00A from Oupiin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, DIN 41612 Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 307-9001-15481C00A can be used for catalog matching and distributor lookup.

Board Euro Connector, 48 Contact(s), 3 Row(s), Male, Right Angle, Solder Terminal, Product overview: 9001-15481C00A from Oupiin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, DIN 41612 Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 307-9001-15481C00A can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors, Interconnects - Backplane Connectors - DIN 41612 - 1135476-9001-15481C00A - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - DIN 41612
1135476-9001-15481C00A
Connectors, Interconnects - Backplane Connectors - DIN 41612 1135476-9001-15481C00A
Win Source Part Number: 1135476-9001-15481C0 0A Category: Connectors, Interconnects>Backpl ane Connectors - DIN 41612 Series: 9001 Number of Positions: 48 Pitch: 0.100" (2.54mm) Connector Type: Header, Male Pins Number of Positions Loaded: All Number of Rows: 3 Termination: Solder Contact Finish: Gold Contact Finish Thickness: Flash Package: Tray Material - Insulation: Polybutylene Terephthalate (PBT) Material Flammability Rating: UL94 V-0 Standard Package: 216 Style: C/2 (1/2 C) Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 53 pct. MSL Level: 2 (1 Year) Current Rating (Amps): 2A HTSUS: 8536.69.4040 Mfr: Oupiin Other Names: 2553-9001-15481C00A Base Product Number: 9001

Win Source Part Number: 1135476-9001-15481C00A
Category: Connectors, Interconnects>Backplane Connectors - DIN 41612
Series: 9001
Number of Positions: 48
Pitch: 0.100" (2.54mm)
Connector Type: Header, Male Pins
Number of Positions Loaded: All
Number of Rows: 3
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: Flash
Package: Tray
Material - Insulation: Polybutylene Terephthalate (PBT)
Material Flammability Rating: UL94 V-0
Standard Package: 216
Style: C/2 (1/2 C)
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 53 pct.
MSL Level: 2 (1 Year)
Current Rating (Amps): 2A
HTSUS: 8536.69.4040
Mfr: Oupiin
Other Names: 2553-9001-15481C00A
Base Product Number: 9001

Buy Now
Backplane Connectors - DIN 41612 - 9001-15481C00A - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
9001-15481C00A
Backplane Connectors - DIN 41612 9001-15481C00A
DIN41612, MALE, HALF C TYPE, 48

DIN41612, MALE, HALF C TYPE, 48

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 307-9001-15481C00A 1135476-9001-15481C00A 9001-15481C00A
Product Name Electronic Connector Connectors, Interconnects - Backplane Connectors - DIN 41612 Backplane Connectors - DIN 41612
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Pogo Test Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Male Pins - A2376-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Power Entry Modules (PEM) - 486-3-102-850-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
MDP Series: High density PCB connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details