EDAC, Inc. Mini Sas Hd Conn, Rcpt, 31Pos, Press Fit; No. Of Contacts Edac 903-036-231-002

Description
MINI SAS HD CONN, RCPT, 31POS, PRESS FIT; No. of Contacts:31Contacts; Gender:Receptacle; Connector Type:Mini SAS HD; Contact Termination Type:Press Fit; Product Range:-; Connector Mounting:PCB Mount; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Description
MINI SAS HD CONN, RCPT, 31POS, PRESS FIT; No. of Contacts:31Contacts; Gender:Receptacle; Connector Type:Mini SAS HD; Contact Termination Type:Press Fit; Product Range:-; Connector Mounting:PCB Mount; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini Sas Hd Conn, Rcpt, 31Pos, Press Fit; No. Of Contacts Edac - 78AC5804 - Newark, An Avnet Company
Chicago, IL, United States
Mini Sas Hd Conn, Rcpt, 31Pos, Press Fit; No. Of Contacts Edac
78AC5804
Mini Sas Hd Conn, Rcpt, 31Pos, Press Fit; No. Of Contacts Edac 78AC5804
MINI SAS HD CONN, RCPT, 31POS, PRESS FIT; No. of Contacts:31Contacts; Gender:Receptacle; Connector Type:Mini SAS HD; Contact Termination Type:Press Fit; Product Range:-; Connector Mounting:PCB Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

MINI SAS HD CONN, RCPT, 31POS, PRESS FIT; No. of Contacts:31Contacts; Gender:Receptacle; Connector Type:Mini SAS HD; Contact Termination Type:Press Fit; Product Range:-; Connector Mounting:PCB Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site
Pluggable Connectors - 903-036-231-002 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
903-036-231-002
Pluggable Connectors 903-036-231-002
CONN MINI HD SAS RCPT 36POS PCB

CONN MINI HD SAS RCPT 36POS PCB

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 78AC5804 903-036-231-002
Product Name Mini Sas Hd Conn, Rcpt, 31Pos, Press Fit; No. Of Contacts Edac Pluggable Connectors
Termination Press Fit
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Power Entry Module, Medical, 4A, 125Vac; Connector Type Schurter - 05AC7359 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 125 volts
Current Rating 4.0 amps
View Details
Blade Type Power Connectors - 1320G8 - Lingto Electronic Limited
View Details
2 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details