Mill-Max Mfg. Corp. IC Sockets 940-44-084-24-000000

Description
84 (4 x 21) Pos PLCC Socket Tin Through Hole
Request a Quote Datasheet
Description
84 (4 x 21) Pos PLCC Socket Tin Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC Sockets - ED90011-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
ED90011-ND
IC Sockets ED90011-ND
84 (4 x 21) Pos PLCC Socket Tin Through Hole

84 (4 x 21) Pos PLCC Socket Tin Through Hole

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
409-940-44-084-24-000000
Electronic Connector 409-940-44-084-24-000000
84 Pos PLCC Socket, 2.54mm Pitch, Thru-Hole, Female, PPS Product overview: 940-44-084-24-000000 from Mill-Max is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, IC Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-940-44-084-24-00 0000 can be used for catalog matching and distributor lookup.

84 Pos PLCC Socket, 2.54mm Pitch, Thru-Hole, Female, PPS Product overview: 940-44-084-24-000000 from Mill-Max is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, IC Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-940-44-084-24-000000 can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors, Interconnects - Sockets for ICs, Transistors - 1285214-940-44-084-24-000000 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Sockets for ICs, Transistors
1285214-940-44-084-24-000000
Connectors, Interconnects - Sockets for ICs, Transistors 1285214-940-44-084-24-000000
Win Source Part Number: 1285214-940-44-084-2 4-000000 Category: Connectors, Interconnects>Socket s for ICs, Transistors Series: 940 Type: PLCC Features: Closed Frame Termination: Solder Package: Tube Housing Material: Polycyclohexylenedim ethylene Terephthalate (PCT), Polyester Material Flammability Rating: UL94 V-0 Standard Package: 16 Number of Positions or Pins (Grid): 84 (4 x 21) Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 150.0µin (3.81µm) Contact Material - Mating: Beryllium Copper Pitch - Post: 0.100" (2.54mm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 200.0µin (5.08µm) Contact Material - Post: Brass Alloy Termination Post Length: 0.130" (3.30mm) Contact Resistance: 30mOhm Mounting Type: Through Hole Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1 A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Mill-Max Manufacturing Corp. Other Names: 9404408424000000,ED9 0011 Base Product Number: 940-44

Win Source Part Number: 1285214-940-44-084-24-000000
Category: Connectors, Interconnects>Sockets for ICs, Transistors
Series: 940
Type: PLCC
Features: Closed Frame
Termination: Solder
Package: Tube
Housing Material: Polycyclohexylenedimethylene Terephthalate (PCT), Polyester
Material Flammability Rating: UL94 V-0
Standard Package: 16
Number of Positions or Pins (Grid): 84 (4 x 21)
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 150.0µin (3.81µm)
Contact Material - Mating: Beryllium Copper
Pitch - Post: 0.100" (2.54mm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 200.0µin (5.08µm)
Contact Material - Post: Brass Alloy
Termination Post Length: 0.130" (3.30mm)
Contact Resistance: 30mOhm
Mounting Type: Through Hole
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1 A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Mill-Max Manufacturing Corp.
Other Names: 9404408424000000,ED90011
Base Product Number: 940-44

Buy Now Datasheet
Plcc Socket, 84 Position, Through Hole Vertical; No. Of Contacts Mill Max - 84K7212 - Newark, An Avnet Company
Chicago, IL, United States
Plcc Socket, 84 Position, Through Hole Vertical; No. Of Contacts Mill Max
84K7212
Plcc Socket, 84 Position, Through Hole Vertical; No. Of Contacts Mill Max 84K7212
PLCC SOCKET, 84 POSITION, THROUGH HOLE VERTICAL; No. of Contacts:84Contacts; Connector Type:PLCC Socket; Pitch Spacing:2.54mm; Product Range:940 Series; Row Pitch:-; Contact Material:-; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

PLCC SOCKET, 84 POSITION, THROUGH HOLE VERTICAL; No. of Contacts:84Contacts; Connector Type:PLCC Socket; Pitch Spacing:2.54mm; Product Range:940 Series; Row Pitch:-; Contact Material:-; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
CONN SOCKET PLCC 84POS TIN

CONN SOCKET PLCC 84POS TIN

Supplier's Site Datasheet
Sockets for ICs, Transistors - 940-44-084-24-000000 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
940-44-084-24-000000
Sockets for ICs, Transistors 940-44-084-24-000000
CONN SOCKET PLCC 84POS TIN

CONN SOCKET PLCC 84POS TIN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ED90011-ND 409-940-44-084-24-000000 1285214-940-44-084-24-000000 84K7212 940-44-084-24-000000 940-44-084-24-000000
Product Name IC Sockets Electronic Connector Connectors, Interconnects - Sockets for ICs, Transistors Plcc Socket, 84 Position, Through Hole Vertical; No. Of Contacts Mill Max IC Sockets Sockets for ICs, Transistors
Mounting Through Hole Through Hole Through Hole
Unlock Full Specs
to access all available technical data