EDAC, Inc. Pluggable Connectors 901-036-629-002

Description
CONN MIN HD SAS RCPT 36P SLD SMD
Datasheet
Description
CONN MIN HD SAS RCPT 36P SLD SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Connectors - 901-036-629-002 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
901-036-629-002
Pluggable Connectors 901-036-629-002
CONN MIN HD SAS RCPT 36P SLD SMD

CONN MIN HD SAS RCPT 36P SLD SMD

Supplier's Site Datasheet
Mini Sas Hd Conn, Rcpt, 36Pos, Smt; No. Of Contacts Edac - 78AC5800 - Newark, An Avnet Company
Chicago, IL, United States
Mini Sas Hd Conn, Rcpt, 36Pos, Smt; No. Of Contacts Edac
78AC5800
Mini Sas Hd Conn, Rcpt, 36Pos, Smt; No. Of Contacts Edac 78AC5800
MINI SAS HD CONN, RCPT, 36POS, SMT; No. of Contacts:36Contacts; Gender:Receptacle; Connector Type:Mini SAS HD; Contact Termination Type:Surface Mount; Product Range:901 Series; Connector Mounting:PCB Mount RoHS Compliant: Yes

MINI SAS HD CONN, RCPT, 36POS, SMT; No. of Contacts:36Contacts; Gender:Receptacle; Connector Type:Mini SAS HD; Contact Termination Type:Surface Mount; Product Range:901 Series; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 901-036-629-002 78AC5800
Product Name Pluggable Connectors Mini Sas Hd Conn, Rcpt, 36Pos, Smt; No. Of Contacts Edac
Geometry Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

ARINC Size 5 Socket 75 ohm Connectors - 190733 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Voltage Rating 350 volts
View Details
MDP Series: High density PCB connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details