TE Connectivity IC Sockets 916715-3

Description
321 (19 x 19) Pos PGA, ZIF (ZIP) Socket Gold Through Hole
Request a Quote Datasheet
Description
321 (19 x 19) Pos PGA, ZIF (ZIP) Socket Gold Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC Sockets - 916715-3-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
916715-3-ND
IC Sockets 916715-3-ND
321 (19 x 19) Pos PGA, ZIF (ZIP) Socket Gold Through Hole

321 (19 x 19) Pos PGA, ZIF (ZIP) Socket Gold Through Hole

Buy Now Datasheet
Sockets for ICs, Transistors - 916715-3 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
916715-3
Sockets for ICs, Transistors 916715-3
CONN SOCKET PGA ZIF 321POS GOLD

CONN SOCKET PGA ZIF 321POS GOLD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors
Product Number 916715-3-ND 916715-3
Product Name IC Sockets Sockets for ICs, Transistors
Connector Type PGA, ZIF (ZIP)
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE HEADER - VERTICAL - 51700-10412004AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
10+10 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A28410-151-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
PCB Connectors - NC2-FL4G-S-01 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details