Sullins Connector Solutions, Inc. Card Edge Connectors - Edgeboard Connectors ABC08DTBH

Description
CONN EDGE DUAL FMALE 16POS 0.100
Description
CONN EDGE DUAL FMALE 16POS 0.100
Datasheet
Datasheet Summary
Powered by GS/AI

The ABC08DTBH is a female card edge connector designed for use with printed circuit boards (PCBs) that accommodate a thickness of .062,Äù ± .008,Äù [1.57 mm ± 0.20 mm]. It features .100,Äù [2.54 mm] contact centers and an insulator height of .610,Äù [15.49 mm]. The connector supports various termination types including dip solder, wire wrap, and right angle configurations. It has a current rating of 3 Amps per contact and a maximum contact resistance of 30 milliOhms at rated current. The insulator materials include PBT, PPS, or PA9T, and it is compliant with UL flammability rating 94V-0. The connector is suitable for applications requiring reliable electrical connections in compact spaces.

Datasheet Summary
Powered by GS/AI

The ABC08DTBH is a female card edge connector designed for use with printed circuit boards (PCBs) that accommodate a thickness of .062,Äù ± .008,Äù [1.57 mm ± 0.20 mm]. It features .100,Äù [2.54 mm] contact centers and an insulator height of .610,Äù [15.49 mm]. The connector supports various termination types including dip solder, wire wrap, and right angle configurations. It has a current rating of 3 Amps per contact and a maximum contact resistance of 30 milliOhms at rated current. The insulator materials include PBT, PPS, or PA9T, and it is compliant with UL flammability rating 94V-0. The connector is suitable for applications requiring reliable electrical connections in compact spaces.

Suppliers

Company
Product
Description
Supplier Links
Card Edge Connectors - Edgeboard Connectors - ABC08DTBH - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
ABC08DTBH
Card Edge Connectors - Edgeboard Connectors ABC08DTBH
CONN EDGE DUAL FMALE 16POS 0.100

CONN EDGE DUAL FMALE 16POS 0.100

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Electrical Connectors
Product Number ABC08DTBH
Product Name Card Edge Connectors - Edgeboard Connectors
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5775 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Contacts - 1377G12-BK - Powell Electronics, Inc.
Anderson Power Products
View Details
4 suppliers