Win Source Part Number: 1316143-9001-21321C0
Category: Connectors, Interconnects>Backpl
Series: 9001
Number of Positions: 32
Pitch: 0.200" (5.08mm)
Connector Type: Header, Male Pins
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: Flash
Package: Tray
Material - Insulation: Polybutylene Terephthalate (PBT)
Material Flammability Rating: UL94 V-0
Style: C
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 45 pct.
MSL Level: 2 (1 Year)
Current Rating (Amps): 2A
HTSUS: 8536.69.4040
Mfr: Oupiin
Base Product Number: 9001
DIN41612, MALE, C R & A TYPE, 32
| Win Source Electronics | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 1316143-9001-21321C00A/A004 | 4985-9001-21321C00A/A004-ND | 9001-21321C00A/A004 |
| Product Name | Connectors, Interconnects - Backplane Connectors - DIN 41612 | DIN 41612 | Backplane Connectors - DIN 41612 |
| Connector Type | DIN Connector | Header, Male Pins | |
| Termination | Solder | ||
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle |