TE Connectivity DC Jack Connectors 9-1612503-1

Description
Configuration Features Number of Positions : 5 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 7 Electrical Characteristics Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 90 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 5 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 7 Electrical Characteristics Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 90 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Jack Connectors - 9-1612503-1 - TE Connectivity
Berwyn, PA, United States
DC Jack Connectors
9-1612503-1
DC Jack Connectors 9-1612503-1
Configuration Features Number of Positions : 5 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 7 Electrical Characteristics Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 90 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]

Configuration Features


  • Number of Positions : 5
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 7

Electrical Characteristics


  • Operating Voltage (VDC) : 30

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 90

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Board-to-Board

Usage Conditions


  • Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Buy Now
Blade Type Power Connector Assemblies - A109481-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Assemblies
A109481-ND
Blade Type Power Connector Assemblies A109481-ND
"5 Position Plug, Male Blades Connector Solder 0.098"" (2.50mm) Through Hole, Right Angle"

"5 Position Plug, Male Blades Connector Solder 0.098"" (2.50mm) Through Hole, Right Angle"

Buy Now Datasheet
Battery Holders, Clips & Contacts - 9-1612503-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Battery Holders, Clips & Contacts
9-1612503-1
Battery Holders, Clips & Contacts 9-1612503-1
PLUG ASSY,PB-FREE, 2.5MM PITCH BATTERY C

PLUG ASSY,PB-FREE, 2.5MM PITCH BATTERY C

Buy Now
Singapore, Singapore
7A Electronic Connector
101-9-1612503-1
7A Electronic Connector 101-9-1612503-1
5 Pos 2.5mm Pitch RA Header, Gold, 7A, UL94 V-0 Product overview: 9-1612503-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7A, Electronic Connector, Incandescent, Neon Lamps. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 101-9-1612503-1 can be used for catalog matching and distributor lookup.

5 Pos 2.5mm Pitch RA Header, Gold, 7A, UL94 V-0 Product overview: 9-1612503-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7A, Electronic Connector, Incandescent, Neon Lamps. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 101-9-1612503-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Blade Type Power Connectors - 9-1612503-1 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
9-1612503-1
Blade Type Power Connectors 9-1612503-1
CONN PLUG 5POS 2.50MM R/A SLDR

CONN PLUG 5POS 2.50MM R/A SLDR

Supplier's Site Datasheet
Btb Connector, Header, 5Pos, 1Row; Connector Systems Amp - Te Connectivity - 08AH2128 - Newark, An Avnet Company
Chicago, IL, United States
Btb Connector, Header, 5Pos, 1Row; Connector Systems Amp - Te Connectivity
08AH2128
Btb Connector, Header, 5Pos, 1Row; Connector Systems Amp - Te Connectivity 08AH2128
BTB CONNECTOR, HEADER, 5POS, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.5mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:-; Connector Shroud:Shrouded RoHS Compliant: Yes

BTB CONNECTOR, HEADER, 5POS, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.5mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:-; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 9-1612503-1 A109481-ND 9-1612503-1 101-9-1612503-1 9-1612503-1 08AH2128
Product Name DC Jack Connectors Blade Type Power Connector Assemblies Battery Holders, Clips & Contacts 7A Electronic Connector Blade Type Power Connectors Btb Connector, Header, 5Pos, 1Row; Connector Systems Amp - Te Connectivity
Connector Type Board to Board Connector Plug, Male Blades Board to Board Connector
Mounting Board Mount Through Hole, Right Angle Through Hole, Right Angle
Voltage Rating 30 volts 30 volts
Current Rating 7.0 amps
Unlock Full Specs
to access all available technical data