Mill-Max Mfg. Corp. IC Sockets 940-44-028-24-000000

Description
28 (4 x 7) Pos PLCC Socket Tin Through Hole
Request a Quote Datasheet
Description
28 (4 x 7) Pos PLCC Socket Tin Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC Sockets - ED90006-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
ED90006-ND
IC Sockets ED90006-ND
28 (4 x 7) Pos PLCC Socket Tin Through Hole

28 (4 x 7) Pos PLCC Socket Tin Through Hole

Buy Now Datasheet
Sockets for ICs, Transistors - 940-44-028-24-000000 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
940-44-028-24-000000
Sockets for ICs, Transistors 940-44-028-24-000000
CONN SOCKET PLCC 28POS TIN

CONN SOCKET PLCC 28POS TIN

Supplier's Site Datasheet
Standard Plcc Socket / Tube Mill Max - 84K7197 - Newark, An Avnet Company
Chicago, IL, United States
Standard Plcc Socket / Tube Mill Max
84K7197
Standard Plcc Socket / Tube Mill Max 84K7197
STANDARD PLCC SOCKET / TUBE

STANDARD PLCC SOCKET / TUBE

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number ED90006-ND 940-44-028-24-000000 84K7197
Product Name IC Sockets Sockets for ICs, Transistors Standard Plcc Socket / Tube Mill Max
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade ® - 51915-120LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 8 #
View Details
3 suppliers
25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A29500-037-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details
PCB Connectors - NC2-FL2G-S-04 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details