Mill-Max Mfg. Corp. IC Sockets 940-44-032-24-000000

Description
32 (2 x 7, 2 x 9) Pos PLCC Socket Tin Through Hole
Request a Quote Datasheet
Description
32 (2 x 7, 2 x 9) Pos PLCC Socket Tin Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC Sockets - ED90007-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
ED90007-ND
IC Sockets ED90007-ND
32 (2 x 7, 2 x 9) Pos PLCC Socket Tin Through Hole

32 (2 x 7, 2 x 9) Pos PLCC Socket Tin Through Hole

Buy Now Datasheet
Sockets for ICs, Transistors - 940-44-032-24-000000 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
940-44-032-24-000000
Sockets for ICs, Transistors 940-44-032-24-000000
CONN SOCKET PLCC 32POS TIN

CONN SOCKET PLCC 32POS TIN

Supplier's Site Datasheet
Plcc Socket, 32 Position, Through Hole Vertical; No. Of Contacts Mill Max - 84K7200 - Newark, An Avnet Company
Chicago, IL, United States
Plcc Socket, 32 Position, Through Hole Vertical; No. Of Contacts Mill Max
84K7200
Plcc Socket, 32 Position, Through Hole Vertical; No. Of Contacts Mill Max 84K7200
PLCC SOCKET, 32 POSITION, THROUGH HOLE VERTICAL; No. of Contacts:32Contacts; Connector Type:PLCC Socket; Pitch Spacing:2.54mm; Product Range:940 Series; Row Pitch:-; Contact Material:-; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

PLCC SOCKET, 32 POSITION, THROUGH HOLE VERTICAL; No. of Contacts:32Contacts; Connector Type:PLCC Socket; Pitch Spacing:2.54mm; Product Range:940 Series; Row Pitch:-; Contact Material:-; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number ED90007-ND 940-44-032-24-000000 84K7200
Product Name IC Sockets Sockets for ICs, Transistors Plcc Socket, 32 Position, Through Hole Vertical; No. Of Contacts Mill Max
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51772-003LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 28 #
View Details
3 suppliers
13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Receptacles, Female Sockets - 2262-A25204-012-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Through Hole
Current Rating 3.0 amps
View Details
PCB Connectors - NCA-FL2G-S-02 - kTB Solutions
Specs
Connector Type SMA; SSMA Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details