Mill-Max Mfg. Corp. Sockets for ICs, Transistors - 940-44-052-24-000000 940-44-052-24-000000

Description
Manufacturer: Mill-Max Manufacturing Corp. Win Source Part Number: 908763-940-44-052-24 -000000 Series: 940 Operating Temperature Range: -55°C ~ 125°C Features: 52 (4 x 13) Pos PLCC Socket Tin Through Hole Package: Tube Mounting: Through Hole Family Name: 940-44 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 23 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 9404405224000000, ED90009
Request a Quote Datasheet
Description
Manufacturer: Mill-Max Manufacturing Corp. Win Source Part Number: 908763-940-44-052-24 -000000 Series: 940 Operating Temperature Range: -55°C ~ 125°C Features: 52 (4 x 13) Pos PLCC Socket Tin Through Hole Package: Tube Mounting: Through Hole Family Name: 940-44 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 23 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 9404405224000000, ED90009
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sockets for ICs, Transistors - 940-44-052-24-000000 - 908763-940-44-052-24-000000 - Win Source Electronics
Laguna Hills, CA, United States
Sockets for ICs, Transistors - 940-44-052-24-000000
908763-940-44-052-24-000000
Sockets for ICs, Transistors - 940-44-052-24-000000 908763-940-44-052-24-000000
Manufacturer: Mill-Max Manufacturing Corp. Win Source Part Number: 908763-940-44-052-24 -000000 Series: 940 Operating Temperature Range: -55°C ~ 125°C Features: 52 (4 x 13) Pos PLCC Socket Tin Through Hole Package: Tube Mounting: Through Hole Family Name: 940-44 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 23 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 9404405224000000, ED90009

Manufacturer: Mill-Max Manufacturing Corp.
Win Source Part Number: 908763-940-44-052-24-000000
Series: 940
Operating Temperature Range: -55°C ~ 125°C
Features: 52 (4 x 13) Pos PLCC Socket Tin Through Hole
Package: Tube
Mounting: Through Hole
Family Name: 940-44
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 23
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 9404405224000000, ED90009

Buy Now Datasheet
Singapore, Singapore
Through-Hole Electronic Connector
409-940-44-052-24-000000
Through-Hole Electronic Connector 409-940-44-052-24-000000
PLCC52 Socket, 52 Pos, Through Hole, Tin, PPS Product overview: 940-44-052-24-000000 from Mill-Max is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, IC Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-940-44-052-24-00 0000 can be used for catalog matching and distributor lookup.

PLCC52 Socket, 52 Pos, Through Hole, Tin, PPS Product overview: 940-44-052-24-000000 from Mill-Max is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, IC Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-940-44-052-24-000000 can be used for catalog matching and distributor lookup.

Supplier's Site
IC Sockets - ED90009-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
ED90009-ND
IC Sockets ED90009-ND
52 (4 x 13) Pos PLCC Socket Tin Through Hole

52 (4 x 13) Pos PLCC Socket Tin Through Hole

Buy Now Datasheet
Sockets for ICs, Transistors - 940-44-052-24-000000 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
940-44-052-24-000000
Sockets for ICs, Transistors 940-44-052-24-000000
CONN SOCKET PLCC 52POS TIN

CONN SOCKET PLCC 52POS TIN

Supplier's Site Datasheet
Plcc Socket, 52 Position, Through Hole Vertical; No. Of Contacts Mill Max - 84K7206 - Newark, An Avnet Company
Chicago, IL, United States
Plcc Socket, 52 Position, Through Hole Vertical; No. Of Contacts Mill Max
84K7206
Plcc Socket, 52 Position, Through Hole Vertical; No. Of Contacts Mill Max 84K7206
PLCC SOCKET, 52 POSITION, THROUGH HOLE VERTICAL; No. of Contacts:52Contacts; Connector Type:PLCC Socket; Pitch Spacing:2.54mm; Product Range:940 Series; Row Pitch:-; Contact Material:-; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

PLCC SOCKET, 52 POSITION, THROUGH HOLE VERTICAL; No. of Contacts:52Contacts; Connector Type:PLCC Socket; Pitch Spacing:2.54mm; Product Range:940 Series; Row Pitch:-; Contact Material:-; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 908763-940-44-052-24-000000 409-940-44-052-24-000000 ED90009-ND 940-44-052-24-000000 84K7206
Product Name Sockets for ICs, Transistors - 940-44-052-24-000000 Through-Hole Electronic Connector IC Sockets Sockets for ICs, Transistors Plcc Socket, 52 Position, Through Hole Vertical; No. Of Contacts Mill Max
Mounting Through Hole Through Hole
Unlock Full Specs
to access all available technical data