Heilind Electronics, Inc. Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
| Product Name | Notes |
|---|---|
| 38999 RECP PIN 1500 CYC 4#16 8#20 | |
| 38999 SII WALL MT RECPT A-KEY SKT,19##20,4#16,4#12 | |
| 38999 SIII WALL MT RECEPT 4#8 TWINAX PIN CAD L/C | |
| 38999 SIII WALL MT RECPT 21-41SKT,41#20 1500 CYCLE | |
| 38999 SIII WALL MT RECPT 21-76PIN, 4#8 | |
| 38999 SIII WALL MT RECPT A-KEY 21-76,4#8 | |
| 38999 SIII WALL MT. RECEPT. 21-29SKT,#12,#16,#20 | |
| D38999 S3 WALL MNT RCP 6#12 SKT CAD | |
| D38999 S3 WLL MNT RCP PIN CAD | |
| MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements... | |
| SQ FLANGE RECEPT 38999 SIII | |
| SQ FLANGE RECEPTACLE OD CAD SE | |
| WALL MOUNT RECEPTACLE 38999 SIII | |
| WALL MOUNT RECEPTACLE 38999, SIII |
| << Prev | Next >> |