Aero-Electric Connector, Inc. MIL Spec Connector - MIL-DTL-38999 III D38999/20WG39SN

Description
AE3 39C 37#20 2#16 SKT RECP
Request a Quote Datasheet
Description
AE3 39C 37#20 2#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AE3 39C 37#20 2#16 SKT RECP

AE3 39C 37#20 2#16 SKT RECP

Buy Now
MIL Spec Connector - MIL-DTL-38999 III - D38999/20WG39SN - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/20WG39SN
MIL Spec Connector - MIL-DTL-38999 III D38999/20WG39SN
Wall Mt Receptacle, Class W

Wall Mt Receptacle, Class W

Buy Now
Connectors Mil-Qualified, Circular Body, All - D38999/20WG39SN - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
D38999/20WG39SN
Connectors Mil-Qualified, Circular Body, All D38999/20WG39SN
MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20

MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20

Buy Now
Circular Conn, Rcpt, 21-39, Wall Mount; Military Specification Aero Electric - 98Y4698 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 21-39, Wall Mount; Military Specification Aero Electric
98Y4698
Circular Conn, Rcpt, 21-39, Wall Mount; Military Specification Aero Electric 98Y4698
CIRCULAR CONN, RCPT, 21-39, WALL MOUNT; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 21-39, WALL MOUNT; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric D38999/20WG39SN D38999/20WG39SN D38999/20WG39SN 98Y4698
Product Name MIL Spec Connector - MIL-DTL-38999 III Connectors Mil-Qualified, Circular Body, All Circular Conn, Rcpt, 21-39, Wall Mount; Military Specification Aero Electric
Gender Female / Jack Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm HN Connector, HN 90° Plug - 190805 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
PCI Express - 10018783-10100RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers