Aero-Electric Connector, Inc. Connectors Mil-Qualified, Circular Body, All D38999/20WG35PN

Description
AE3 79C 79#22D PIN RECP
Request a Quote Datasheet
Description
AE3 79C 79#22D PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AE3 79C 79#22D PIN RECP

AE3 79C 79#22D PIN RECP

Buy Now
Connectors Mil-Qualified, Circular Body, All - D38999/20WG35PN - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
D38999/20WG35PN
Connectors Mil-Qualified, Circular Body, All D38999/20WG35PN
MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20

MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20

Buy Now
MIL Spec Connector - MIL-DTL-38999 III - D38999/20WG35PN - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/20WG35PN
MIL Spec Connector - MIL-DTL-38999 III D38999/20WG35PN
Wall Mt Receptacle, Class W

Wall Mt Receptacle, Class W

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 I
D38999/20WG35PN
MIL Spec Connector - MIL-DTL-38999 I D38999/20WG35PN
AE3 79C 79#22D PIN RECP

AE3 79C 79#22D PIN RECP

Buy Now
Circular Conn, Rcpt, 21-35, Wall Mount; Military Specification Aero Electric - 98Y4695 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 21-35, Wall Mount; Military Specification Aero Electric
98Y4695
Circular Conn, Rcpt, 21-35, Wall Mount; Military Specification Aero Electric 98Y4695
CIRCULAR CONN, RCPT, 21-35, WALL MOUNT; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:79Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 21-35, WALL MOUNT; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:79Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet
Conn D38999 Circ Pin 79 Pos Crmp St Wall Mnt 79Term Rohs Compliant Conesys - 79AH1493 - Newark, An Avnet Company
Chicago, IL, United States
Conn D38999 Circ Pin 79 Pos Crmp St Wall Mnt 79Term Rohs Compliant Conesys
79AH1493
Conn D38999 Circ Pin 79 Pos Crmp St Wall Mnt 79Term Rohs Compliant Conesys 79AH1493
CONN D38999 CIRC PIN 79 POS CRMP ST WALL MNT 79TERM ROHS COMPLIANT: NO

CONN D38999 CIRC PIN 79 POS CRMP ST WALL MNT 79TERM ROHS COMPLIANT: NO

Supplier's Site
Ae3 79C 79#22D Pin Recp Aero Electric - 25AH9324 - Newark, An Avnet Company
Chicago, IL, United States
Ae3 79C 79#22D Pin Recp Aero Electric
25AH9324
Ae3 79C 79#22D Pin Recp Aero Electric 25AH9324
AE3 79C 79#22D PIN RECP

AE3 79C 79#22D PIN RECP

Supplier's Site

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric D38999/20WG35PN D38999/20WG35PN D38999/20WG35PN D38999/20WG35PN 98Y4695 79AH1493
Product Name Connectors Mil-Qualified, Circular Body, All MIL Spec Connector - MIL-DTL-38999 III MIL Spec Connector - MIL-DTL-38999 I Circular Conn, Rcpt, 21-35, Wall Mount; Military Specification Aero Electric Conn D38999 Circ Pin 79 Pos Crmp St Wall Mnt 79Term Rohs Compliant Conesys
Gender Female / Jack Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #8 AWG - 1340G2 - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
4 suppliers
Circular Connector Accessories - BGF.0M.200.XAZ-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers