Amphenol Aerospace Corporation Connectors Mil-Qualified, Circular Body, All D38999/20WH21SC

Description
MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20
Request a Quote Datasheet
Description
MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Circular Body, All - D38999/20WH21SC - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
D38999/20WH21SC
Connectors Mil-Qualified, Circular Body, All D38999/20WH21SC
MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20

MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20

Buy Now
Circular Connector Receptacle, Size 23, 21 Position, Wall; Military Specification Amphenol Aerospace - 61K2663 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 23, 21 Position, Wall; Military Specification Amphenol Aerospace
61K2663
Circular Connector Receptacle, Size 23, 21 Position, Wall; Military Specification Amphenol Aerospace 61K2663
CIRCULAR CONNECTOR RECEPTACLE, SIZE 23, 21 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 23, 21 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number D38999/20WH21SC 61K2663
Product Name Connectors Mil-Qualified, Circular Body, All Circular Connector Receptacle, Size 23, 21 Position, Wall; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade® - 10011575-002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Geometry Right Angle
Termination Press-Fit
Voltage Rating 200 volts
View Details
3 suppliers
Coaxial Adaptor - 50 Ohm, TNC Jack to Jack - 190011 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details
Power Edge Card Right Angle Solder Type Connector - 83808-F4P50 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
XC5(DIN-style Twin-contact Connectors)   - XC5B-2431-3 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
4 suppliers