Amphenol Aerospace Corporation Connectors Mil-Qualified, Circular Body, All D38999/20WH35BC

Description
MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20
Request a Quote Datasheet
Description
MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Circular Body, All - D38999/20WH35BC - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
D38999/20WH35BC
Connectors Mil-Qualified, Circular Body, All D38999/20WH35BC
MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20

MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20

Buy Now
Circular Connector Receptacle, Size 23 100 Position, Wall; Military Specification Amphenol Aerospace - 96J2448 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 23 100 Position, Wall; Military Specification Amphenol Aerospace
96J2448
Circular Connector Receptacle, Size 23 100 Position, Wall; Military Specification Amphenol Aerospace 96J2448
CIRCULAR CONNECTOR RECEPTACLE, SIZE 23 100 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:100Contacts ; Coupling Style:Threaded; Insert Rotation:CRoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 23 100 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:100Contacts; Coupling Style:Threaded; Insert Rotation:CRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number D38999/20WH35BC 96J2448
Product Name Connectors Mil-Qualified, Circular Body, All Circular Connector Receptacle, Size 23 100 Position, Wall; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Header; 12; 8 A; 125/300 V; 0.150 in.; 1.85 in.; Polyamide 6.6 - 70078487 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
Din Rail, Channel - 2946-2002-2402-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers