Amphenol Industrial Connectors Mil-Qualified, Circular Body, All MS27468T23B55AA

Description
MIL-DTL-38999 Series I connectors have up to 128 contacts contained in an insert. They are environmentally sealed and have an operating temperature between -65 C and 200 C. MIL-DTL-38999 I harsh environment connector family feature front wall mount rea
Request a Quote
Description
MIL-DTL-38999 Series I connectors have up to 128 contacts contained in an insert. They are environmentally sealed and have an operating temperature between -65 C and 200 C. MIL-DTL-38999 I harsh environment connector family feature front wall mount rea
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Circular Body, All - MS27468T23B55AA - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS27468T23B55AA
Connectors Mil-Qualified, Circular Body, All MS27468T23B55AA
MIL-DTL-38999 Series I connectors have up to 128 contacts contained in an insert. They are environmentally sealed and have an operating temperature between -65 C and 200 C. MIL-DTL-38999 I harsh environment connector family feature front wall mount rea

MIL-DTL-38999 Series I connectors have up to 128 contacts contained in an insert. They are environmentally sealed and have an operating temperature between -65 C and 200 C. MIL-DTL-38999 I harsh environment connector family feature front wall mount rea

Buy Now
Jam Nut Connector Receptacle, Size 23, 55 Position, Panel; Military Specification Amphenol Industrial - 96J6146 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 23, 55 Position, Panel; Military Specification Amphenol Industrial
96J6146
Jam Nut Connector Receptacle, Size 23, 55 Position, Panel; Military Specification Amphenol Industrial 96J6146
JAM NUT CONNECTOR RECEPTACLE, SIZE 23, 55 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Coupling Style:Bayonet; Insert Arrangement:23-55RoH S Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 23, 55 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Coupling Style:Bayonet; Insert Arrangement:23-55RoHS Compliant: No

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS27468T23B55AA 96J6146
Product Name Connectors Mil-Qualified, Circular Body, All Jam Nut Connector Receptacle, Size 23, 55 Position, Panel; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products