Harwin Plc Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13
Product Name Notes
10mm x 10mm, 3mm high, 0.15mm shield thickness. Packaged in Tape & Reel for automated placement. Recommended for use with S0911-46R, S0941-46R, S0961-46R, S1001-46R or S1721-46R Surface Mount Shield Clips.
10mm x 10mm, 3mm high, 0.15mm shield thickness. Recommended for use with S0911-46R, S0941-46R, S0961-46R, S1001-46R or S1721-46R Surface Mount Shield Clips. Easy to use and rework – no additional...
15mm long removable bar for jumper link applications. Ø0.7mm cross-section. Use with S8071-46R vertical clips or S8081-46R horizontal clips. Tin finish.
15mm x 10mm, 3mm high, 0.15mm shield thickness. Packaged in Tape & Reel for automated placement. Recommended for use with S0911-46R, S0941-46R, S0961-46R, S1001-46R or S1721-46R Surface Mount Shield Clips.
15mm x 10mm, 3mm high, 0.15mm shield thickness. Recommended for use with S0911-46R, S0941-46R, S0961-46R, S1001-46R or S1721-46R Surface Mount Shield Clips. Easy to use and rework – no additional...
20mm x 15mm, 3mm high, 0.2mm shield thickness. Packaged in Tape & Reel for automated placement. Recommended for use with S0911-46R, S0951-46R, S0961-46R, S0971-46R, S0981-46R, S0991-46R, S1001-46R or S1721-46R Surface...
20mm x 15mm, 3mm high, 0.2mm shield thickness. Recommended for use with S0911-46R, S0951-46R, S0961-46R, S0971-46R, S0981-46R, S0991-46R, S1001-46R or S1721-46R Surface Mount Shield Clips. Easy to use and rework...
23mm long removable bar for jumper link applications. Ø0.7mm cross-section. Use with S8071-46R vertical clips or S8081-46R horizontal clips. Tin finish.
25mm x 20mm, 3mm high, 0.2mm shield thickness. Packaged in Tape & Reel for automated placement. Recommended for use with S0911-46R, S0951-46R, S0961-46R, S0971-46R, S0981-46R, S0991-46R, S1001-46R or S1721-46R Surface...
25mm x 20mm, 3mm high, 0.2mm shield thickness. Recommended for use with S0911-46R, S0951-46R, S0961-46R, S0971-46R, S0981-46R, S0991-46R, S1001-46R or S1721-46R Surface Mount Shield Clips. Easy to use and rework...
30mm x 10mm, 3mm high, 0.15mm shield thickness. Packaged in Tape & Reel for automated placement. Recommended for use with S0911-46R, S0941-46R, S0961-46R, S1001-46R or S1721-46R Surface Mount Shield Clips.
30mm x 10mm, 3mm high, 0.15mm shield thickness. Recommended for use with S0911-46R, S0941-46R, S0961-46R, S1001-46R or S1721-46R Surface Mount Shield Clips. Easy to use and rework – no additional...
30mm x 20mm, 2.5mm high, 0.2mm shield thickness.. Packaged in Tape & Reel for automated placement. Recommended for use with S0911-46R, S0951-46R, S0961-46R, S0971-46R, S0981-46R, S0991-46R, S1001-46R or S1721-46R Surface...
30mm x 20mm, 2.5mm high, 0.2mm shield thickness. Recommended for use with S0911-46R, S0951-46R, S0961-46R, S0971-46R, S0981-46R, S0991-46R, S1001-46R or S1721-46R Surface Mount Shield Clips. Easy to use and rework...
30mm x 20mm, 5mm high, 0.3mm shield thickness. Recommended for use with S1711-46R, S2711-46R, S0971-46R or S0921-46R Surface Mount Shield Clips. Easy to use and rework – no additional soldering...
30mm x 30mm, 5mm high, 0.3mm shield thickness. Recommended for use with S1711-46R, S2711-46R, S0971-46R or S0921-46R Surface Mount Shield Clips. Easy to use and rework – no additional soldering...
40mm x 15mm, 6mm high, 0.3mm shield thickness. Recommended for use with S1711-46R, S2711-46R, S0971-46R or S0921-46R Surface Mount Shield Clips. Easy to use and rework – no additional soldering...
40mm x 40mm, 5mm high, 0.3mm shield thickness. Recommended for use with S1711-46R, S2711-46R, S0971-46R or S0921-46R Surface Mount Shield Clips. Easy to use and rework – no additional soldering...
50mm x 25mm, 5mm high, 0.3mm shield thickness. Recommended for use with S1711-46R, S2711-46R, S0971-46R or S0921-46R Surface Mount Shield Clips. Easy to use and rework – no additional soldering...
Complete kit: Triple Row housing with hexagonal slotted jackscrews fitted, 18 x barrel crimp contacts loose – Gold finish on contact area and termination. Large Bore – suitable for 22...
Complete kit: Triple Row housing with hexagonal slotted jackscrews fitted, 18 x barrel crimp contacts loose – Gold finish on contact area and termination. Small Bore – suitable for 24...
Complete kit: Triple Row housing with hexagonal slotted jackscrews fitted, 27 x barrel crimp contacts loose – Gold finish on contact area and termination. Small Bore – suitable for 24...
Complete kit: Triple Row housing with hexagonal slotted jackscrews fitted, 36 x barrel crimp contacts loose – Gold finish on contact area and termination. Large Bore – suitable for 22...
Complete kit: Triple Row housing with hexagonal slotted jackscrews fitted, 36 x barrel crimp contacts loose – Gold finish on contact area and termination. Small Bore – suitable for 24...
Complete kit: Triple Row housing with hexagonal slotted jackscrews fitted, 54 x barrel crimp contacts loose – Gold finish on contact area and termination. Small Bore – suitable for 24...
Complete kit: Triple Row housing with hexagonal slotted jackscrews fitted, 60 x barrel crimp contacts loose – Gold finish on contact area and termination. Large Bore – suitable for 22...
Complete kit: Triple Row housing with hexagonal slotted jackscrews fitted, 60 x barrel crimp contacts loose – Gold finish on contact area and termination. Small Bore – suitable for 24...
Complete kit: Triple Row housing with hexagonal slotted jackscrews fitted, 96 x barrel crimp contacts loose – Gold finish on contact area and termination. Large Bore – suitable for 22...
Complete kit: Triple Row housing with hexagonal slotted jackscrews fitted, 96 x barrel crimp contacts loose – Gold finish on contact area and termination. Small Bore – suitable for 24...
Complete kit: Triple Row housing with hexagonal socket jackscrews fitted, 18 x barrel crimp contacts loose – Gold finish on contact area and termination. Large Bore – suitable for 22...
Complete kit: Triple Row housing with hexagonal socket jackscrews fitted, 18 x barrel crimp contacts loose – Gold finish on contact area and termination. Small Bore – suitable for 24...
Complete kit: Triple Row housing with hexagonal socket jackscrews fitted, 27 x barrel crimp contacts loose – Gold finish on contact area and termination. Large Bore – suitable for 22...
Complete kit: Triple Row housing with hexagonal socket jackscrews fitted, 27 x barrel crimp contacts loose – Gold finish on contact area and termination. Small Bore – suitable for 24...
Complete kit: Triple Row housing with hexagonal socket jackscrews fitted, 36 x barrel crimp contacts loose – Gold finish on contact area and termination. Large Bore – suitable for 22...
Complete kit: Triple Row housing with hexagonal socket jackscrews fitted, 36 x barrel crimp contacts loose – Gold finish on contact area and termination. Small Bore – suitable for 24...
Complete kit: Triple Row housing with hexagonal socket jackscrews fitted, 54 x barrel crimp contacts loose – Gold finish on contact area and termination. Large Bore – suitable for 22...
Complete kit: Triple Row housing with hexagonal socket jackscrews fitted, 54 x barrel crimp contacts loose – Gold finish on contact area and termination. Small Bore – suitable for 24...
Complete kit: Triple Row housing with hexagonal socket jackscrews fitted, 60 x barrel crimp contacts loose – Gold finish on contact area and termination. Large Bore – suitable for 22...
Complete kit: Triple Row housing with hexagonal socket jackscrews fitted, 60 x barrel crimp contacts loose – Gold finish on contact area and termination. Small Bore – suitable for 24...
Complete kit: Triple Row housing with hexagonal socket jackscrews fitted, 72 x barrel crimp contacts loose – Gold finish on contact area and termination. Large Bore – suitable for 22...
Complete kit: Triple Row housing with hexagonal socket jackscrews fitted, 72 x barrel crimp contacts loose – Gold finish on contact area and termination. Small Bore – suitable for 24...
Complete kit: Triple Row housing with hexagonal socket jackscrews fitted, 96 x barrel crimp contacts loose – Gold finish on contact area and termination. Large Bore – suitable for 22...
Complete kit: Triple Row housing with hexagonal socket jackscrews fitted, 96 x barrel crimp contacts loose – Gold finish on contact area and termination. Small Bore – suitable for 24...
Complete kit: Triple Row housing with internal threaded jackscrews fitted, 96 x barrel crimp contacts loose – Gold finish on contact area and termination. Large Bore – suitable for 22...
Make your own Shield Cans in minutes – ideal for fast protyping. Development kit contains 2 x DIY Shield Can blanks (60 x 80mm), scored for easy folding (at 5mm...
To link PCB tracks where through-hole solutions are not possible/practical. Low Profile. Tin finish. Packaged in Tape & Reel for automated placement.
To link PCB tracks where through-hole solutions are not possible/practical. Low Profile. Tin finish.
To link PCB tracks where through-hole solutions are not possible/practical. Very Low Profile. Tin finish. Packaged in Tape & Reel for automated placement.
Triple Row, 3.5mm PC Tail connector with 8mm board mount jackscrews – 18 contacts (3 x 6). Gold finish on contact area and termination. Hex socket head (Allen) bolts provided...
Triple Row, 3.5mm PC Tail connector with 8mm board mount jackscrews – 18 contacts (3 x 6). Gold finish on contact area and termination. Slotted bolts provided for assembly to...
Triple Row, 3.5mm PC Tail connector with 8mm board mount jackscrews – 27 contacts (3 x 9). Gold finish on contact area and termination. Hex socket head (Allen) bolts provided...
Triple Row, 3.5mm PC Tail connector with 8mm board mount jackscrews – 27 contacts (3 x 9). Gold finish on contact area and termination. Slotted bolts provided for assembly to...
Triple Row, 3.5mm PC Tail connector with 8mm board mount jackscrews – 36 contacts (3 x 12). Gold finish on contact area and termination. Hex socket head (Allen) bolts provided...
Triple Row, 3.5mm PC Tail connector with 8mm board mount jackscrews – 36 contacts (3 x 12). Gold finish on contact area and termination. Slotted bolts provided for assembly to...
Triple Row, 3.5mm PC Tail connector with 8mm board mount jackscrews – 54 contacts (3 x 18). Gold finish on contact area and termination. Hex socket head (Allen) bolts provided...
Triple Row, 3.5mm PC Tail connector with 8mm board mount jackscrews – 54 contacts (3 x 18). Gold finish on contact area and termination. Slotted bolts provided for assembly to...
Triple Row, 3.5mm PC Tail connector with 8mm board mount jackscrews – 60 contacts (3 x 20). Gold finish on contact area and termination. Hex socket head (Allen) bolts provided...
Triple Row, 3.5mm PC Tail connector with 8mm board mount jackscrews – 60 contacts (3 x 20). Gold finish on contact area and termination. Slotted bolts provided for assembly to...
Triple Row, 3.5mm PC Tail connector with 8mm board mount jackscrews – 96 contacts (3 x 32). Gold finish on contact area and termination. Hex socket head (Allen) bolts provided...
Triple Row, 3.5mm PC Tail connector with 8mm board mount jackscrews – 96 contacts (3 x 32). Gold finish on contact area and termination. Slotted bolts provided for assembly to...
Triple Row, 3.5mm PC Tail connector with internal threaded jackscrews – 18 contacts (3 x 6). Gold finish on contact area and termination. For complete pin numbering or pin out...
Triple Row, 3.5mm PC Tail connector with internal threaded jackscrews – 27 contacts (3 x 9). Gold finish on contact area and termination. For complete pin numbering or pin out...
Triple Row, 3.5mm PC Tail connector with internal threaded jackscrews – 36 contacts (3 x 12). Gold finish on contact area and termination. For complete pin numbering or pin out...
Triple Row, 3.5mm PC Tail connector with internal threaded jackscrews – 54 contacts (3 x 18). Gold finish on contact area and termination. For complete pin numbering or pin out...
Triple Row, 3.5mm PC Tail connector with internal threaded jackscrews – 60 contacts (3 x 20). Gold finish on contact area and termination. For complete pin numbering or pin out...
Triple Row, 3.5mm PC Tail connector with internal threaded jackscrews – 96 contacts (3 x 32). Gold finish on contact area and termination. For complete pin numbering or pin out...
Triple Row, 3mm PC Tail connector with 3.5mm board mount jackscrews – 18 contacts (3 x 6). Gold finish on contact area and termination. Slotted nuts provided for assembly to...
Triple Row, 3mm PC Tail connector with 3.5mm board mount jackscrews – 27 contacts (3 x 9). Gold finish on contact area and termination. Slotted nuts provided for assembly to...
Triple Row, 3mm PC Tail connector with 3.5mm board mount jackscrews – 36 contacts (3 x 12). Gold finish on contact area and termination. Slotted nuts provided for assembly to...
Triple Row, 3mm PC Tail connector with 3.5mm board mount jackscrews – 54 contacts (3 x 18). Gold finish on contact area and termination. Slotted nuts provided for assembly to...
Triple Row, 3mm PC Tail connector with 3.5mm board mount jackscrews – 60 contacts (3 x 20). Gold finish on contact area and termination. Slotted nuts provided for assembly to...
Triple Row, 3mm PC Tail connector with 3.5mm board mount jackscrews – 72 contacts (3 x 24). Gold finish on contact area and termination. Slotted nuts provided for assembly to...
Triple Row, 3mm PC Tail connector with 3.5mm board mount jackscrews – 96 contacts (3 x 32). Gold finish on contact area and termination. Slotted nuts provided for assembly to...
Triple Row, 3mm PC Tail connector with 5mm board mount jackscrews – 27 contacts (3 x 9). Gold finish on contact area and termination. Slotted nuts provided for assembly to...
Triple Row, 3mm PC Tail connector with 5mm board mount jackscrews – 36 contacts (3 x 12). Gold finish on contact area and termination. Slotted nuts provided for assembly to...
Triple Row, 3mm PC Tail connector with 5mm board mount jackscrews – 54 contacts (3 x 18). Gold finish on contact area and termination. Slotted nuts provided for assembly to...
Triple Row, 3mm PC Tail connector with 5mm board mount jackscrews – 60 contacts (3 x 20). Gold finish on contact area and termination. Slotted nuts provided for assembly to...
Triple Row, 3mm PC Tail connector with 5mm board mount jackscrews – 72 contacts (3 x 24). Gold finish on contact area and termination. Slotted nuts provided for assembly to...
Triple Row, 3mm PC Tail connector with Guide pin jackscrews – 27 contacts (3 x 9). Gold finish on contact area and termination. For complete pin numbering or pin out...
Triple Row, 3mm PC Tail connector with Guide pin jackscrews – 96 contacts (3 x 32). Gold finish on contact area and termination. For complete pin numbering or pin out...
Triple Row, 3mm PC Tail connector with Hexagonal socket head jackscrews – 18 contacts (3 x 6). Gold finish on contact area and termination. Accepts 2mm A/F hex (Allen) key.
Triple Row, 3mm PC Tail connector with Hexagonal socket head jackscrews – 27 contacts (3 x 9). Gold finish on contact area and termination. Accepts 2mm A/F hex (Allen) key.
Triple Row, 3mm PC Tail connector with Hexagonal socket head jackscrews – 36 contacts (3 x 12). Gold finish on contact area and termination. Accepts 2mm A/F hex (Allen) key.
Triple Row, 3mm PC Tail connector with Hexagonal socket head jackscrews – 54 contacts (3 x 18). Gold finish on contact area and termination. Accepts 2mm A/F hex (Allen) key.
Triple Row, 3mm PC Tail connector with Hexagonal socket head jackscrews – 60 contacts (3 x 20). Gold finish on contact area and termination. Accepts 2mm A/F hex (Allen) key.
Triple Row, 3mm PC Tail connector with Hexagonal socket head jackscrews – 96 contacts (3 x 32). Gold finish on contact area and termination. Accepts 2mm A/F hex (Allen) key.
Triple Row, 3mm PC Tail connector with internal threaded jackscrews – 18 contacts (3 x 6). Gold finish on contact area and termination. For complete pin numbering or pin out...
Triple Row, 3mm PC Tail connector with internal threaded jackscrews – 27 contacts (3 x 9). Gold finish on contact area and termination. For complete pin numbering or pin out...
Triple Row, 3mm PC Tail connector with internal threaded jackscrews – 36 contacts (3 x 12). Gold finish on contact area and termination. For complete pin numbering or pin out...
Triple Row, 3mm PC Tail connector with internal threaded jackscrews – 54 contacts (3 x 18). Gold finish on contact area and termination. For complete pin numbering or pin out...
Triple Row, 3mm PC Tail connector with internal threaded jackscrews – 60 contacts (3 x 20). Gold finish on contact area and termination. For complete pin numbering or pin out...
Triple Row, 3mm PC Tail connector with internal threaded jackscrews – 72 contacts (3 x 24). Gold finish on contact area and termination. For complete pin numbering or pin out...
Triple Row, 3mm PC Tail connector with internal threaded jackscrews – 96 contacts (3 x 32). Gold finish on contact area and termination. For complete pin numbering or pin out...
Triple Row, 4.5mm PC Tail connector with 5mm board mount jackscrews – 18 contacts (3 x 6). Gold finish on contact area and termination. Slotted nuts provided for assembly to...
Triple Row, 4.5mm PC Tail connector with 5mm board mount jackscrews – 27 contacts (3 x 9). Gold finish on contact area and termination. Slotted nuts provided for assembly to...
Triple Row, 4.5mm PC Tail connector with 5mm board mount jackscrews – 36 contacts (3 x 12). Gold finish on contact area and termination. Slotted nuts provided for assembly to...
Triple Row, 4.5mm PC Tail connector with 5mm board mount jackscrews – 54 contacts (3 x 18). Gold finish on contact area and termination. Slotted nuts provided for assembly to...
Triple Row, 4.5mm PC Tail connector with 5mm board mount jackscrews – 60 contacts (3 x 20). Gold finish on contact area and termination. Slotted nuts provided for assembly to...
Triple Row, 4.5mm PC Tail connector with 5mm board mount jackscrews – 72 contacts (3 x 24). Gold finish on contact area and termination. Slotted nuts provided for assembly to...
Triple Row, 4.5mm PC Tail connector with 5mm board mount jackscrews – 96 contacts (3 x 32). Gold finish on contact area and termination. Slotted nuts provided for assembly to...
Triple Row, 4.5mm PC Tail connector with 6mm board mount jackscrews – 18 contacts (3 x 6). Gold finish on contact area and termination. Slotted nuts provided for assembly to...
Triple Row, 4.5mm PC Tail connector with 6mm board mount jackscrews – 27 contacts (3 x 9). Gold finish on contact area and termination. Slotted nuts provided for assembly to...
Triple Row, 4.5mm PC Tail connector with 6mm board mount jackscrews – 36 contacts (3 x 12). Gold finish on contact area and termination. Slotted nuts provided for assembly to...
Triple Row, 4.5mm PC Tail connector with 6mm board mount jackscrews – 54 contacts (3 x 18). Gold finish on contact area and termination. Slotted nuts provided for assembly to...
Triple Row, 4.5mm PC Tail connector with 6mm board mount jackscrews – 60 contacts (3 x 20). Gold finish on contact area and termination. Slotted nuts provided for assembly to...
Triple Row, 4.5mm PC Tail connector with 6mm board mount jackscrews – 96 contacts (3 x 32). Gold finish on contact area and termination. Slotted nuts provided for assembly to...
Triple Row, 4.5mm PC Tail connector with Hexagonal socket head jackscrews – 27 contacts (3 x 9). Gold finish on contact area and termination. Accepts 2mm A/F hex (Allen) key.
Triple Row, 4.5mm PC Tail connector, Guide pin + 6mm board mount jackscrews – 18 contacts (3 x 6). Gold finish on contact area and termination. Hex nuts provided for...
Triple Row, 4.5mm PC Tail connector, Guide pin + 6mm board mount jackscrews – 96 contacts (3 x 32). Gold finish on contact area and termination. Hex nuts provided for...

<< Prev