HARWIN Free Hanging, Panel Mount M83-LFD1F2N96-0000-000

Description
96 Position Rectangular Receptacle Connector Crimp Gold 22 AWG
Request a Quote Datasheet
Description
96 Position Rectangular Receptacle Connector Crimp Gold 22 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 952-2389-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-2389-ND
Free Hanging, Panel Mount 952-2389-ND
96 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

96 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

Buy Now Datasheet
Connector, Receptacle, 96 Position, 3Row, 2Mm; Product Range Harwin - 50M2815 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 96 Position, 3Row, 2Mm; Product Range Harwin
50M2815
Connector, Receptacle, 96 Position, 3Row, 2Mm; Product Range Harwin 50M2815
CONNECTOR, RECEPTACLE, 96 POSITION, 3ROW, 2MM; Product Range:Datamate J-Tek M83-LF Series; No. of Contacts:96Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:3 Row; Contact Termination:CrimpRoH S Compliant: Yes

CONNECTOR, RECEPTACLE, 96 POSITION, 3ROW, 2MM; Product Range:Datamate J-Tek M83-LF Series; No. of Contacts:96Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:3 Row; Contact Termination:CrimpRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 952-2389-ND 50M2815
Product Name Free Hanging, Panel Mount Connector, Receptacle, 96 Position, 3Row, 2Mm; Product Range Harwin
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm HN Connector, HN Straight Plug - 190504A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Strip Connector Standards - Type Surface Mount - A24001-002 - Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Micro Connector and Nano Connector; Military Connector; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details